Designed to meet O.E.M.’s specifications for serviceability. This abrasion resistant smooth tube with full vacuum tapered sleeve is used to connect different size piping on vacuum truck applications for sound dampening and vibration elimination.
Construction:
Tube: Black smooth abrasion resistant rubber
Reinforcement: Helix wire and textile
Cover: Black abrasion resistant rubber
Length: Standard lengths and made to order
Temperature: -40°F (-40°C) to +160°F (+71°C)
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Nova Vac 5053BG |
| Product Name | Tapered Connector Sleeve |
| Product Form | Hose |
| I.D. | 8.000 to 12.000 inch (203 to 305 mm) |
| Maximum Vacuum | 29 in Hg vac (0.0312 bar (abs)) |
| Temperature Range | -40 to 160 F (-40 to 71.11 C) |
| Material | Elastomers; Natural Rubber |