Novaflex Group Novaflex High Abrasion Boom Hose Nova Vac 5050RG

Description
Designed to provide extra service life in heavy wear applications. A flexible, full vacuum hose. In addition to the same construction as Nova-Vac™ 5049BC is a very high abrasion resistant, smooth red tube and 4” cuffs on each end for easy installation. Construction: Tube: Red smooth abrasion resistant rubber Reinforcement: Helix wire and textile Cover: Black abrasion resistant rubber Length: Standard lengths and made to order Temperature: -40°F (-40°C) to +160°F (+71°C)
Description
Designed to provide extra service life in heavy wear applications. A flexible, full vacuum hose. In addition to the same construction as Nova-Vac™ 5049BC is a very high abrasion resistant, smooth red tube and 4” cuffs on each end for easy installation. Construction: Tube: Red smooth abrasion resistant rubber Reinforcement: Helix wire and textile Cover: Black abrasion resistant rubber Length: Standard lengths and made to order Temperature: -40°F (-40°C) to +160°F (+71°C)

Suppliers

Company
Product
Description
Supplier Links
Novaflex High Abrasion Boom Hose - Nova Vac 5050RG - Novaflex Group
Richmond Hill, Ontario, Canada
Novaflex High Abrasion Boom Hose
Nova Vac 5050RG
Novaflex High Abrasion Boom Hose Nova Vac 5050RG
Designed to provide extra service life in heavy wear applications. A flexible, full vacuum hose. In addition to the same construction as Nova-Vac™ 5049BC is a very high abrasion resistant, smooth red tube and 4” cuffs on each end for easy installation. Construction: Tube: Red smooth abrasion resistant rubber Reinforcement: Helix wire and textile Cover: Black abrasion resistant rubber Length: Standard lengths and made to order Temperature: -40°F (-40°C) to +160°F (+71°C)

Designed to provide extra service life in heavy wear applications. A flexible, full vacuum hose. In addition to the same construction as Nova-Vac™ 5049BC is a very high abrasion resistant, smooth red tube and 4” cuffs on each end for easy installation.

Construction:

Tube: Red smooth abrasion resistant rubber

Reinforcement: Helix wire and textile

Cover: Black abrasion resistant rubber

Length: Standard lengths and made to order

Temperature: -40°F (-40°C) to +160°F (+71°C)

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Nova Vac 5050RG
Product Name Novaflex High Abrasion Boom Hose
Product Form Hose
I.D. 6.000 to 8.000 inch (152 to 203 mm)
Maximum Vacuum 29 in Hg vac (0.0312 bar (abs))
Temperature Range -40 to 160 F (-40 to 71.11 C)
Material Elastomers; Natural Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Silbrade® Braid Reinforced Silicone Hose - 2900534 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.625 inch (15.87 mm)
O.D. 0.965 inch (24.51 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - H1 SO Code H 3 SO - 5611100571103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details