Novaflex Group Boom Hose for Sweeper & Vacuum Truck Nova Vac 5049BG

Description
Designed to meet O.E.M.’s specifications for serviceability and more flexible than Novaflex™ 5010. This flexible full vacuum hose has an abrasion resistant smooth tube with 4” soft cuffs on each end for easy installation. Construction: Tube: Black smooth abrasion resistant rubber Reinforcement: Helix wire and textile Cover: Black abrasion resistant rubber Length: Standard lengths and made to order Temperature: -40°F (-40°C) to +160°F (+71°C)
Description
Designed to meet O.E.M.’s specifications for serviceability and more flexible than Novaflex™ 5010. This flexible full vacuum hose has an abrasion resistant smooth tube with 4” soft cuffs on each end for easy installation. Construction: Tube: Black smooth abrasion resistant rubber Reinforcement: Helix wire and textile Cover: Black abrasion resistant rubber Length: Standard lengths and made to order Temperature: -40°F (-40°C) to +160°F (+71°C)

Suppliers

Company
Product
Description
Supplier Links
Boom Hose for Sweeper & Vacuum Truck - Nova Vac 5049BG - Novaflex Group
Richmond Hill, Ontario, Canada
Boom Hose for Sweeper & Vacuum Truck
Nova Vac 5049BG
Boom Hose for Sweeper & Vacuum Truck Nova Vac 5049BG
Designed to meet O.E.M.’s specifications for serviceability and more flexible than Novaflex™ 5010. This flexible full vacuum hose has an abrasion resistant smooth tube with 4” soft cuffs on each end for easy installation. Construction: Tube: Black smooth abrasion resistant rubber Reinforcement: Helix wire and textile Cover: Black abrasion resistant rubber Length: Standard lengths and made to order Temperature: -40°F (-40°C) to +160°F (+71°C)

Designed to meet O.E.M.’s specifications for serviceability and more flexible than Novaflex™ 5010. This flexible full vacuum hose has an abrasion resistant smooth tube with 4” soft cuffs on each end for easy installation.

Construction:

Tube: Black smooth abrasion resistant rubber

Reinforcement: Helix wire and textile

Cover: Black abrasion resistant rubber

Length: Standard lengths and made to order

Temperature: -40°F (-40°C) to +160°F (+71°C)

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Nova Vac 5049BG
Product Name Boom Hose for Sweeper & Vacuum Truck
Product Form Hose
I.D. 6.000 to 8.000 inch (152 to 203 mm)
Maximum Vacuum 29 in Hg vac (0.0312 bar (abs))
Temperature Range -40 to 160 F (-40 to 71.11 C)
Material Elastomers; Natural Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Inflation Output Blue 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Low Pressure Air Hoses - 61108 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 1 SOU - 5611100572101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
AUTOLOCK 5/8 in. ID 350 ft Approximate Reel Length Green Braided Push-On Hose AL Series - AL-10GR - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 0.625 inch (15.87 mm)
O.D. 0.910 inch (23.11 mm)
View Details