Novaflex Group Af-Liner with Soft Cuff Af-Liner

Description
AF Liner Rubber two-ply light duty material handling hose/rubberized ducting, wire reinforced. Constructed without glue, eliminating any potential de-lamination. A low pressure hose, designed to be extremely lightweight, but offer high flexibility and abrasion resistance in vacuum and discharge applications. Construction: Tube: 1/8” ultra high abrasion resistant red natural rubber Reinforcement: Multiple plies of fabric with steel helix Cover: Rubberized fabric Temperature Range: 30°F (-34°C) to 140°F (60°C) Working Pressure: 2” to 30psi (2Bar), 4” to 25psi (1.7Bar), 6” to 16psi (1.1Bar), 8” to 12psi (0.8Bar) Available in many other tube compounds. Integral soft cuffs available upon request. Style No: 3MBAF2RA_ _
Description
AF Liner Rubber two-ply light duty material handling hose/rubberized ducting, wire reinforced. Constructed without glue, eliminating any potential de-lamination. A low pressure hose, designed to be extremely lightweight, but offer high flexibility and abrasion resistance in vacuum and discharge applications. Construction: Tube: 1/8” ultra high abrasion resistant red natural rubber Reinforcement: Multiple plies of fabric with steel helix Cover: Rubberized fabric Temperature Range: 30°F (-34°C) to 140°F (60°C) Working Pressure: 2” to 30psi (2Bar), 4” to 25psi (1.7Bar), 6” to 16psi (1.1Bar), 8” to 12psi (0.8Bar) Available in many other tube compounds. Integral soft cuffs available upon request. Style No: 3MBAF2RA_ _

Suppliers

Company
Product
Description
Supplier Links
Af-Liner with Soft Cuff - Af-Liner - Novaflex Group
Richmond Hill, Ontario, Canada
Af-Liner with Soft Cuff
Af-Liner
Af-Liner with Soft Cuff Af-Liner
AF Liner Rubber two-ply light duty material handling hose/rubberized ducting, wire reinforced. Constructed without glue, eliminating any potential de-lamination. A low pressure hose, designed to be extremely lightweight, but offer high flexibility and abrasion resistance in vacuum and discharge applications. Construction: Tube: 1/8” ultra high abrasion resistant red natural rubber Reinforcement: Multiple plies of fabric with steel helix Cover: Rubberized fabric Temperature Range: 30°F (-34°C) to 140°F (60°C) Working Pressure: 2” to 30psi (2Bar), 4” to 25psi (1.7Bar), 6” to 16psi (1.1Bar), 8” to 12psi (0.8Bar) Available in many other tube compounds. Integral soft cuffs available upon request. Style No: 3MBAF2RA_ _

AF Liner
Rubber two-ply light duty material handling hose/rubberized ducting, wire reinforced. Constructed without glue, eliminating any potential de-lamination. A low pressure hose, designed to be extremely lightweight, but offer high flexibility and abrasion resistance in vacuum and discharge applications.

Construction:

Tube: 1/8” ultra high abrasion resistant red natural rubber

Reinforcement: Multiple plies of fabric with steel helix

Cover: Rubberized fabric

Temperature Range: 30°F (-34°C) to 140°F (60°C)

Working Pressure: 2” to 30psi (2Bar), 4” to 25psi (1.7Bar), 6” to 16psi (1.1Bar), 8” to 12psi (0.8Bar)

Available in many other tube compounds.

Integral soft cuffs available upon request.

Style No: 3MBAF2RA_ _

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Af-Liner
Product Name Af-Liner with Soft Cuff
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1000692 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.728 inch (18.49 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details