Novaflex Group Uni-Flon SG - Composite Hose 9UFLSG

Description
Special chemical service composite hoses are built to meet the demands of today’s highly aggressive media. Superior chemical resistance is achieved with a PTFE inner liner, reinforced with multiple plies of polyester and polypropylene films which form the composite construction. Operating Temperature: -40ºF to +250ºF / -40ºC to +121ºC Maximum Length: 100 feet Uni-flon SG S-316L Stainless Steel - Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix Uni-flon SS S-316L Stainless - Inner Helix S-316L Stainless - Outer Helix Red Cover
Description
Special chemical service composite hoses are built to meet the demands of today’s highly aggressive media. Superior chemical resistance is achieved with a PTFE inner liner, reinforced with multiple plies of polyester and polypropylene films which form the composite construction. Operating Temperature: -40ºF to +250ºF / -40ºC to +121ºC Maximum Length: 100 feet Uni-flon SG S-316L Stainless Steel - Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix Uni-flon SS S-316L Stainless - Inner Helix S-316L Stainless - Outer Helix Red Cover

Suppliers

Company
Product
Description
Supplier Links
Uni-Flon SG - Composite Hose - 9UFLSG - Novaflex Group
Richmond Hill, Ontario, Canada
Uni-Flon SG - Composite Hose
9UFLSG
Uni-Flon SG - Composite Hose 9UFLSG
Special chemical service composite hoses are built to meet the demands of today’s highly aggressive media. Superior chemical resistance is achieved with a PTFE inner liner, reinforced with multiple plies of polyester and polypropylene films which form the composite construction. Operating Temperature: -40ºF to +250ºF / -40ºC to +121ºC Maximum Length: 100 feet Uni-flon SG S-316L Stainless Steel - Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix Uni-flon SS S-316L Stainless - Inner Helix S-316L Stainless - Outer Helix Red Cover

Special chemical service composite hoses are built to meet the demands of today’s highly aggressive media. Superior chemical resistance is achieved with a PTFE inner liner, reinforced with multiple plies of polyester and polypropylene films which form the composite construction.
Operating Temperature: -40ºF to +250ºF / -40ºC to +121ºC
Maximum Length: 100 feet
Uni-flon SG
S-316L Stainless Steel - Inner Helix
G-High Tensile Galvanized Carbon Steel Outer Helix
Uni-flon SS
S-316L Stainless - Inner Helix
S-316L Stainless - Outer Helix
Red Cover

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 9UFLSG
Product Name Uni-Flon SG - Composite Hose
Product Form Hose
Temperature Range -40 to 250 F (-40 to 121 C)
Material Metal; Carbon / Alloy Steel; Stainless Steel
Specialized Construction Plies Of Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Urebrade® Braid Reinforced Polyurethane Hose - 2200534 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.250 inch (31.75 mm)
O.D. 1.710 inch (43.43 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 1 SOU - 5611100572101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details