Novaflex Group Medium Duty Material Transfer Hose 9SFTPUX-HW

Description
Medium Duty Material Transfer Hose.045” TPU wall provides excellent abrasion resistance. Rigid external PVC helix provides strength and flexibility. Applications Medium duty material handling mulch blowing hydro seeding Construction Product code: 9SFTPUX__HW Temperature range: -65°F to +200°F Standard length: 25 ft & 50 ft Standard diameters: 2” to 12” Standard color: Blue with blue wear strip
Description
Medium Duty Material Transfer Hose.045” TPU wall provides excellent abrasion resistance. Rigid external PVC helix provides strength and flexibility. Applications Medium duty material handling mulch blowing hydro seeding Construction Product code: 9SFTPUX__HW Temperature range: -65°F to +200°F Standard length: 25 ft & 50 ft Standard diameters: 2” to 12” Standard color: Blue with blue wear strip

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Material Transfer Hose - 9SFTPUX-HW - Novaflex Group
Richmond Hill, Ontario, Canada
Medium Duty Material Transfer Hose
9SFTPUX-HW
Medium Duty Material Transfer Hose 9SFTPUX-HW
Medium Duty Material Transfer Hose.045” TPU wall provides excellent abrasion resistance. Rigid external PVC helix provides strength and flexibility. Applications Medium duty material handling mulch blowing hydro seeding Construction Product code: 9SFTPUX__HW Temperature range: -65°F to +200°F Standard length: 25 ft & 50 ft Standard diameters: 2” to 12” Standard color: Blue with blue wear strip

Medium Duty Material Transfer Hose.045” TPU wall provides excellent abrasion resistance. Rigid external PVC helix provides strength and flexibility.
Applications
Medium duty material handling
mulch blowing
hydro seeding
Construction
Product code: 9SFTPUX__HW
Temperature range: -65°F to +200°F
Standard length: 25 ft & 50 ft
Standard diameters: 2” to 12”
Standard color: Blue with blue wear strip

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 9SFTPUX-HW
Product Name Medium Duty Material Transfer Hose
Product Form Hose
O.D. 2.000 to 12.000 inch (50.8 to 305 mm)
Temperature Range -65 to 200 F (-53.89 to 93.33 C)
Material Thermoplastics; Vinyl (PVC)
Specialized Construction Coiled
Unlock Full Specs
to access all available technical data

Similar Products

Urebrade® Braid Reinforced Polyurethane Hose - 2200072 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.470 inch (11.94 mm)
View Details
SAE J517 100R12-24 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R122401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.516 inch (38.5 mm)
O.D. 2.026 inch (51.46 mm)
View Details
Armtex® Attack™ 25 ft Available Lengths, 2 in. Size, and NST Coupling Type Orange Lightweight Lined Fire Hose|Master File - AA200O025-NH150 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 2.000 inch (50.8 mm)
Weight 0.4 lbs/ft (0.6548 g/mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details