Novaflex Group Static Dissipating Hose 9SFTPUW__SD

Description
Novaflex Static Dissipating Urethane Duct (Wall gauge 0.030") Manufactured using inherently dissipating urethane permanently protects against electrostatic discharge. The static dissipating material with the wire helix allows for safe grounding when used with metallic fittings. Excellent flexibility with maximum abrasion and superior tear resistance and high tensile strength. The special molecular bonded construction generates less turbulence. Clear construction for visual monitoring and maximum flow efficiency. Lightweight and extremely flexible. Will perform under the toughest conditions. Manufactured from FDA approved material. Applications Plastics processing, dust and shavings Woodworking equipment Plant debris collection Dust collection Material handling Specifications Temperature range: –65°F to 200°F Lengths: 25 & 50 ft Sizes: 2” to 12” (larger diameters available, please contact the factory) Compression ratio: 2:1 *Conductivity of hose should be tested regularly. Test with OHMS meter using conductive fittings inserted into each end of hose.
Description
Novaflex Static Dissipating Urethane Duct (Wall gauge 0.030") Manufactured using inherently dissipating urethane permanently protects against electrostatic discharge. The static dissipating material with the wire helix allows for safe grounding when used with metallic fittings. Excellent flexibility with maximum abrasion and superior tear resistance and high tensile strength. The special molecular bonded construction generates less turbulence. Clear construction for visual monitoring and maximum flow efficiency. Lightweight and extremely flexible. Will perform under the toughest conditions. Manufactured from FDA approved material. Applications Plastics processing, dust and shavings Woodworking equipment Plant debris collection Dust collection Material handling Specifications Temperature range: –65°F to 200°F Lengths: 25 & 50 ft Sizes: 2” to 12” (larger diameters available, please contact the factory) Compression ratio: 2:1 *Conductivity of hose should be tested regularly. Test with OHMS meter using conductive fittings inserted into each end of hose.

Suppliers

Company
Product
Description
Supplier Links
Static Dissipating Hose - 9SFTPUW__SD - Novaflex Group
Richmond Hill, Ontario, Canada
Static Dissipating Hose
9SFTPUW__SD
Static Dissipating Hose 9SFTPUW__SD
Novaflex Static Dissipating Urethane Duct (Wall gauge 0.030") Manufactured using inherently dissipating urethane permanently protects against electrostatic discharge. The static dissipating material with the wire helix allows for safe grounding when used with metallic fittings. Excellent flexibility with maximum abrasion and superior tear resistance and high tensile strength. The special molecular bonded construction generates less turbulence. Clear construction for visual monitoring and maximum flow efficiency. Lightweight and extremely flexible. Will perform under the toughest conditions. Manufactured from FDA approved material. Applications Plastics processing, dust and shavings Woodworking equipment Plant debris collection Dust collection Material handling Specifications Temperature range: –65°F to 200°F Lengths: 25 & 50 ft Sizes: 2” to 12” (larger diameters available, please contact the factory) Compression ratio: 2:1 *Conductivity of hose should be tested regularly. Test with OHMS meter using conductive fittings inserted into each end of hose.

Novaflex Static Dissipating Urethane Duct (Wall gauge 0.030")
Manufactured using inherently dissipating urethane permanently protects against electrostatic discharge. The static dissipating material with the wire helix allows for safe grounding when used with metallic fittings.
Excellent flexibility with maximum abrasion and superior tear resistance and high tensile strength. The special molecular bonded construction generates less turbulence. Clear construction for visual monitoring and maximum flow efficiency. Lightweight and extremely flexible. Will perform under the toughest conditions. Manufactured from FDA approved material.
Applications

Plastics processing, dust and shavings

Woodworking equipment

Plant debris collection

Dust collection

Material handling

Specifications

Temperature range: –65°F to 200°F

Lengths: 25 & 50 ft

Sizes: 2” to 12” (larger diameters available, please contact the factory)

Compression ratio: 2:1
*Conductivity of hose should be tested regularly. Test with OHMS meter using conductive fittings inserted into each end of hose.

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 9SFTPUW__SD
Product Name Static Dissipating Hose
Product Form Hose
O.D. 2.000 to 12.000 inch (50.8 to 305 mm)
Temperature Range -65 to 200 F (-53.89 to 93.33 C)
Material Thermoplastics; Polyurethane
Specialized Construction Coiled
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1030694 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.710 inch (18.03 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.302 - 5611100572302 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details