Novaflex Group SF TPR (Thermo Plastic Rubber) Hose 9SFTPRW

Description
Molecularly bonded high temperature thermo plastic rubber. Exceeds temperature limit of most plastics and is an economical alternative to specialty fabric duct. SF-TPR provides outstanding performance and flex fatigue resistance. Smooth interior design allows for superior flow and maximum efficiency. Extremely flexible with excellent shape retention. *See SF-TPR-FR for flame retardant applications Applications Excellent flex fatigue resistance Light duty material handling Hot exhaust extraction Medium duty chemical fume removal Construction Product code: 9SFTPRX, 9SFTPRW (with wire) Material: Thermo Plastic Rubber with molecularly bonded wear strip Diameters: 1.5” to 24” Bend Radius: 6”= 6.5” Weight: 6” I.D.= .77 lbs/ft Lengths: 25 & 50 ft. up to 8” diam., 25’ -10” diam. and up Compression Ratio: 2:1 Temperature range:–40°F to +275°F continuous, (+300°F intermittent) Colour: Black with black wear strip.* *(available with and without encapsulated wire)
Description
Molecularly bonded high temperature thermo plastic rubber. Exceeds temperature limit of most plastics and is an economical alternative to specialty fabric duct. SF-TPR provides outstanding performance and flex fatigue resistance. Smooth interior design allows for superior flow and maximum efficiency. Extremely flexible with excellent shape retention. *See SF-TPR-FR for flame retardant applications Applications Excellent flex fatigue resistance Light duty material handling Hot exhaust extraction Medium duty chemical fume removal Construction Product code: 9SFTPRX, 9SFTPRW (with wire) Material: Thermo Plastic Rubber with molecularly bonded wear strip Diameters: 1.5” to 24” Bend Radius: 6”= 6.5” Weight: 6” I.D.= .77 lbs/ft Lengths: 25 & 50 ft. up to 8” diam., 25’ -10” diam. and up Compression Ratio: 2:1 Temperature range:–40°F to +275°F continuous, (+300°F intermittent) Colour: Black with black wear strip.* *(available with and without encapsulated wire)

Suppliers

Company
Product
Description
Supplier Links
SF TPR (Thermo Plastic Rubber) Hose - 9SFTPRW - Novaflex Group
Richmond Hill, Ontario, Canada
SF TPR (Thermo Plastic Rubber) Hose
9SFTPRW
SF TPR (Thermo Plastic Rubber) Hose 9SFTPRW
Molecularly bonded high temperature thermo plastic rubber. Exceeds temperature limit of most plastics and is an economical alternative to specialty fabric duct. SF-TPR provides outstanding performance and flex fatigue resistance. Smooth interior design allows for superior flow and maximum efficiency. Extremely flexible with excellent shape retention. *See SF-TPR-FR for flame retardant applications Applications Excellent flex fatigue resistance Light duty material handling Hot exhaust extraction Medium duty chemical fume removal Construction Product code: 9SFTPRX, 9SFTPRW (with wire) Material: Thermo Plastic Rubber with molecularly bonded wear strip Diameters: 1.5” to 24” Bend Radius: 6”= 6.5” Weight: 6” I.D.= .77 lbs/ft Lengths: 25 & 50 ft. up to 8” diam., 25’ -10” diam. and up Compression Ratio: 2:1 Temperature range:–40°F to +275°F continuous, (+300°F intermittent) Colour: Black with black wear strip.* *(available with and without encapsulated wire)

Molecularly bonded high temperature thermo plastic rubber. Exceeds temperature limit of most plastics and is an economical alternative to specialty fabric duct. SF-TPR provides outstanding performance and flex fatigue resistance. Smooth interior design allows for superior flow and maximum efficiency. Extremely flexible with excellent shape retention. *See SF-TPR-FR for flame retardant applications

Applications

Excellent flex fatigue resistance

Light duty material handling

Hot exhaust extraction

Medium duty chemical fume removal

Construction
Product code: 9SFTPRX, 9SFTPRW (with wire)
Material: Thermo Plastic Rubber with molecularly bonded wear strip
Diameters: 1.5” to 24”
Bend Radius: 6”= 6.5”
Weight: 6” I.D.= .77 lbs/ft
Lengths: 25 & 50 ft. up to 8” diam., 25’ -10” diam. and up
Compression Ratio: 2:1
Temperature range:–40°F to +275°F continuous, (+300°F intermittent)
Colour: Black with black wear strip.*
*(available with and without encapsulated wire)

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 9SFTPRW
Product Name SF TPR (Thermo Plastic Rubber) Hose
Product Form Hose
I.D. 2.000 to 12.000 inch (50.8 to 305 mm)
Weight 0.3 to 1.2 lbs/ft (0.4911 to 1.83 g/mm)
Minimum Bend Radius 3 to 12 inch (76.2 to 292 mm)
Maximum Vacuum 4 to 26 in Hg vac (0.8775 to 0.1327 bar (abs))
Unlock Full Specs
to access all available technical data

Similar Products

Silbrade® Braid Reinforced Silicone Hose - 2900149 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.188 inch (4.78 mm)
O.D. 0.447 inch (11.35 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details