Novaflex Group SF-TPR-DC Duct Cleaning Hose 9SFTPRDC

Description
Extremely flexible and compressible. Crush resistant duct with excellent shape retention. Enhanced chemical resistance of TPR with an extremely smooth interior for superior flow. Heavy duty external wear strip protects against abrasion, but will not scuff or mark surfaces. No wire. Applications Industrial and residential duct cleaning. In-plant dust control; shop vacuum systems. Chemical fume control. Construction: Product code: 9SFTPRX__DC Material: 0.045” extruded thermo plastic rubber Diameters: 3” to 10” Temperature range: -60°F to +250°F. Weight: 1.8 lbs - 8” diam. Lengths: 25 & 50 ft. up to 8”, 10”-25 ft. Compression Ratio: 2:1 Colour: Black with black external wear strip. Temperature range: -60°F to +250°F.
Description
Extremely flexible and compressible. Crush resistant duct with excellent shape retention. Enhanced chemical resistance of TPR with an extremely smooth interior for superior flow. Heavy duty external wear strip protects against abrasion, but will not scuff or mark surfaces. No wire. Applications Industrial and residential duct cleaning. In-plant dust control; shop vacuum systems. Chemical fume control. Construction: Product code: 9SFTPRX__DC Material: 0.045” extruded thermo plastic rubber Diameters: 3” to 10” Temperature range: -60°F to +250°F. Weight: 1.8 lbs - 8” diam. Lengths: 25 & 50 ft. up to 8”, 10”-25 ft. Compression Ratio: 2:1 Colour: Black with black external wear strip. Temperature range: -60°F to +250°F.

Suppliers

Company
Product
Description
Supplier Links
SF-TPR-DC Duct Cleaning Hose - 9SFTPRDC - Novaflex Group
Richmond Hill, Ontario, Canada
SF-TPR-DC Duct Cleaning Hose
9SFTPRDC
SF-TPR-DC Duct Cleaning Hose 9SFTPRDC
Extremely flexible and compressible. Crush resistant duct with excellent shape retention. Enhanced chemical resistance of TPR with an extremely smooth interior for superior flow. Heavy duty external wear strip protects against abrasion, but will not scuff or mark surfaces. No wire. Applications Industrial and residential duct cleaning. In-plant dust control; shop vacuum systems. Chemical fume control. Construction: Product code: 9SFTPRX__DC Material: 0.045” extruded thermo plastic rubber Diameters: 3” to 10” Temperature range: -60°F to +250°F. Weight: 1.8 lbs - 8” diam. Lengths: 25 & 50 ft. up to 8”, 10”-25 ft. Compression Ratio: 2:1 Colour: Black with black external wear strip. Temperature range: -60°F to +250°F.

Extremely flexible and compressible. Crush resistant duct with excellent shape retention. Enhanced chemical resistance of TPR with an extremely smooth interior for superior flow. Heavy duty external wear strip protects against abrasion, but will not scuff or mark surfaces. No wire.

Applications

Industrial and residential duct cleaning.

In-plant dust control; shop vacuum systems.

Chemical fume control.

Construction:

Product code: 9SFTPRX__DC

Material: 0.045” extruded thermo plastic rubber

Diameters: 3” to 10”

Temperature range: -60°F to +250°F.

Weight: 1.8 lbs - 8” diam.

Lengths: 25 & 50 ft. up to 8”, 10”-25 ft.

Compression Ratio: 2:1

Colour: Black with black external wear strip.

Temperature range: -60°F to +250°F.

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 9SFTPRDC
Product Name SF-TPR-DC Duct Cleaning Hose
Product Form Hose
O.D. 3.000 to 10.000 inch (76.2 to 254 mm)
Weight 1.8 lbs/ft (2.68 g/mm)
Temperature Range -60 to 250 F (-51.11 to 121 C)
Material Thermoplastics
Unlock Full Specs
to access all available technical data

Similar Products

Vardex® Steel Wire Reinforced PVC Hose - 1400322 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.250 inch (31.75 mm)
O.D. 1.634 inch (41.5 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - H1 SO Code H 10 SO - 5611100571110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details