Novaflex Group SF PVC (Thermo Plastic PVC) 9SFPVCW

Description
This duct’s special molecularly bonded construction means less turbulence for maximum flow efficiency. This is a choice duct for many industrial applications, including the transport of particles and gaseous media. Constructed of premium clear Polyvinyl Chloride this duct allows for continuous visual monitoring. Manufactured with FDA approved materials. Applications Suitable for light duty material handling Good resistance to oil, alkali and acids Extremely flexible with good abrasion resistance Clear construction for visual monitoring Construction Product code: 9SFPVCX, 9SFPVCW (with wire) Material: Thermo Plastic Polyvinyl Chloride. Wire encapsulated PVC external helix wear strip Diameters: 1.5” to 24” Bend radius = 6” diam.= 5.5” Weight: 6” = .88 lbs/ft Lengths: 25 & 50 ft. up to 8” diam., 20’ -10” diam. and up Compression Ratio: 2:1 Temperature range:–20°F to +165°F Colour: Clear with black external helix *(available with and without encapsulated wire)
Description
This duct’s special molecularly bonded construction means less turbulence for maximum flow efficiency. This is a choice duct for many industrial applications, including the transport of particles and gaseous media. Constructed of premium clear Polyvinyl Chloride this duct allows for continuous visual monitoring. Manufactured with FDA approved materials. Applications Suitable for light duty material handling Good resistance to oil, alkali and acids Extremely flexible with good abrasion resistance Clear construction for visual monitoring Construction Product code: 9SFPVCX, 9SFPVCW (with wire) Material: Thermo Plastic Polyvinyl Chloride. Wire encapsulated PVC external helix wear strip Diameters: 1.5” to 24” Bend radius = 6” diam.= 5.5” Weight: 6” = .88 lbs/ft Lengths: 25 & 50 ft. up to 8” diam., 20’ -10” diam. and up Compression Ratio: 2:1 Temperature range:–20°F to +165°F Colour: Clear with black external helix *(available with and without encapsulated wire)

Suppliers

Company
Product
Description
Supplier Links
SF PVC (Thermo Plastic PVC) - 9SFPVCW - Novaflex Group
Richmond Hill, Ontario, Canada
SF PVC (Thermo Plastic PVC)
9SFPVCW
SF PVC (Thermo Plastic PVC) 9SFPVCW
This duct’s special molecularly bonded construction means less turbulence for maximum flow efficiency. This is a choice duct for many industrial applications, including the transport of particles and gaseous media. Constructed of premium clear Polyvinyl Chloride this duct allows for continuous visual monitoring. Manufactured with FDA approved materials. Applications Suitable for light duty material handling Good resistance to oil, alkali and acids Extremely flexible with good abrasion resistance Clear construction for visual monitoring Construction Product code: 9SFPVCX, 9SFPVCW (with wire) Material: Thermo Plastic Polyvinyl Chloride. Wire encapsulated PVC external helix wear strip Diameters: 1.5” to 24” Bend radius = 6” diam.= 5.5” Weight: 6” = .88 lbs/ft Lengths: 25 & 50 ft. up to 8” diam., 20’ -10” diam. and up Compression Ratio: 2:1 Temperature range:–20°F to +165°F Colour: Clear with black external helix *(available with and without encapsulated wire)

This duct’s special molecularly bonded construction means less turbulence for maximum flow efficiency. This is a choice duct for many industrial applications, including the transport of particles and gaseous media. Constructed of premium clear Polyvinyl Chloride this duct allows for continuous visual monitoring. Manufactured with FDA approved materials.

Applications

Suitable for light duty material handling

Good resistance to oil, alkali and acids

Extremely flexible with good abrasion resistance

Clear construction for visual monitoring

Construction
Product code: 9SFPVCX, 9SFPVCW (with wire)
Material: Thermo Plastic Polyvinyl Chloride.
Wire encapsulated PVC external helix wear strip
Diameters: 1.5” to 24”
Bend radius = 6” diam.= 5.5”
Weight: 6” = .88 lbs/ft
Lengths: 25 & 50 ft. up to 8” diam., 20’ -10” diam. and up
Compression Ratio: 2:1
Temperature range:–20°F to +165°F
Colour: Clear with black external helix
*(available with and without encapsulated wire)

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 9SFPVCW
Product Name SF PVC (Thermo Plastic PVC)
Product Form Hose
O.D. 1.500 to 24.000 inch (38.1 to 610 mm)
Weight 0.9 lbs/ft (1.31 g/mm)
Minimum Bend Radius 6 inch (152 mm)
Temperature Range -20 to 165 F (-28.89 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Silbrade® Braid Reinforced Silicone Hose - 2900072 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.365 inch (9.27 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.310 - 5611100572310 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details