Novaflex Group All Purpose Thermoplastic Hose 9SFHDAP

Description
Heavy duty thermoplastic inner tube with fully encapsulated plastic,external wear strip.All extruded thermoplastic heavy wall hose.Designed for medium duty material handling where flexibility is paramount. Offers superior chemical and temperature resistance. *Note where static charge is a concern, please refer to NF-Static Conductor style Applications Good chemical resistance Heavy wall for industrial use Abrasion resistant for medium duty material handling Smooth interior for superior product flow A lighter weight flexible alternative to traditional rubber hoses Industrial dirt and dust control Medium duty material handling Slurry transfer Construction Product code: 9SFHDAP Material: thermoplastic rubber Diameters: 2” to 8” Bend radius: 3” I.D. = 4” Weight: 3” = 1 lbs/ft Lengths: Diameters 2” to 4”100ft lengths. Diameters: 5” to 8”, 50 ft lengths. Temperature range:-65°F to +225°F Colour: Black with black external helix
Description
Heavy duty thermoplastic inner tube with fully encapsulated plastic,external wear strip.All extruded thermoplastic heavy wall hose.Designed for medium duty material handling where flexibility is paramount. Offers superior chemical and temperature resistance. *Note where static charge is a concern, please refer to NF-Static Conductor style Applications Good chemical resistance Heavy wall for industrial use Abrasion resistant for medium duty material handling Smooth interior for superior product flow A lighter weight flexible alternative to traditional rubber hoses Industrial dirt and dust control Medium duty material handling Slurry transfer Construction Product code: 9SFHDAP Material: thermoplastic rubber Diameters: 2” to 8” Bend radius: 3” I.D. = 4” Weight: 3” = 1 lbs/ft Lengths: Diameters 2” to 4”100ft lengths. Diameters: 5” to 8”, 50 ft lengths. Temperature range:-65°F to +225°F Colour: Black with black external helix

Suppliers

Company
Product
Description
Supplier Links
All Purpose Thermoplastic Hose - 9SFHDAP - Novaflex Group
Richmond Hill, Ontario, Canada
All Purpose Thermoplastic Hose
9SFHDAP
All Purpose Thermoplastic Hose 9SFHDAP
Heavy duty thermoplastic inner tube with fully encapsulated plastic,external wear strip.All extruded thermoplastic heavy wall hose.Designed for medium duty material handling where flexibility is paramount. Offers superior chemical and temperature resistance. *Note where static charge is a concern, please refer to NF-Static Conductor style Applications Good chemical resistance Heavy wall for industrial use Abrasion resistant for medium duty material handling Smooth interior for superior product flow A lighter weight flexible alternative to traditional rubber hoses Industrial dirt and dust control Medium duty material handling Slurry transfer Construction Product code: 9SFHDAP Material: thermoplastic rubber Diameters: 2” to 8” Bend radius: 3” I.D. = 4” Weight: 3” = 1 lbs/ft Lengths: Diameters 2” to 4”100ft lengths. Diameters: 5” to 8”, 50 ft lengths. Temperature range:-65°F to +225°F Colour: Black with black external helix

Heavy duty thermoplastic inner tube with fully encapsulated plastic,external wear strip.All extruded thermoplastic heavy wall hose.Designed for medium duty material handling where flexibility is paramount. Offers superior chemical and temperature resistance. *Note where static charge is a concern, please refer to NF-Static Conductor style

Applications

Good chemical resistance

Heavy wall for industrial use

Abrasion resistant for medium duty material handling

Smooth interior for superior product flow

A lighter weight flexible alternative to traditional rubber hoses

Industrial dirt and dust control

Medium duty material handling

Slurry transfer

Construction
Product code: 9SFHDAP
Material: thermoplastic rubber
Diameters: 2” to 8”
Bend radius: 3” I.D. = 4”
Weight: 3” = 1 lbs/ft
Lengths: Diameters 2” to 4”100ft lengths. Diameters: 5” to 8”, 50 ft lengths.
Temperature range:-65°F to +225°F
Colour: Black with black external helix

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 9SFHDAP
Product Name All Purpose Thermoplastic Hose
Product Form Hose
I.D. 2.000 to 8.000 inch (50.8 to 203 mm)
Weight ? to 1.0 lbs/ft (? to 1.49 g/mm)
Minimum Bend Radius 3 to 4 inch (76.2 to 102 mm)
Temperature Range -65 to 225 F (-53.89 to 107 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 10 SO - 5611100571110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Low Pressure Air Hoses - 61107 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.250 inch (6.35 mm)
Application Pneumatic
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details