Novaflex Group Uni-Flon SS - Composite Hose 6DXT135

Description
Uni-FLON™ special chemical service composite hoses are built to meet the demands of today’s highly aggressive media. Superior chemical resistance is achieved with a Teflon® PTFE inner liner, reinforced with multiple plies of polyester and polypropylene films which form the composite construction. Operating Temperature: -40ºF to +250ºF / -40ºC to +121ºC Maximum Length: 100 feet Uni-flon SG S-316L Stainless Steel - Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix Uni-flon SS S-316L Stainless - Inner Helix S-316L Stainless - Outer Helix Red Cover
Description
Uni-FLON™ special chemical service composite hoses are built to meet the demands of today’s highly aggressive media. Superior chemical resistance is achieved with a Teflon® PTFE inner liner, reinforced with multiple plies of polyester and polypropylene films which form the composite construction. Operating Temperature: -40ºF to +250ºF / -40ºC to +121ºC Maximum Length: 100 feet Uni-flon SG S-316L Stainless Steel - Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix Uni-flon SS S-316L Stainless - Inner Helix S-316L Stainless - Outer Helix Red Cover

Suppliers

Company
Product
Description
Supplier Links
Uni-Flon SS - Composite Hose - 6DXT135 - Novaflex Group
Richmond Hill, Ontario, Canada
Uni-Flon SS - Composite Hose
6DXT135
Uni-Flon SS - Composite Hose 6DXT135
Uni-FLON™ special chemical service composite hoses are built to meet the demands of today’s highly aggressive media. Superior chemical resistance is achieved with a Teflon® PTFE inner liner, reinforced with multiple plies of polyester and polypropylene films which form the composite construction. Operating Temperature: -40ºF to +250ºF / -40ºC to +121ºC Maximum Length: 100 feet Uni-flon SG S-316L Stainless Steel - Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix Uni-flon SS S-316L Stainless - Inner Helix S-316L Stainless - Outer Helix Red Cover

Uni-FLON™ special chemical service composite hoses are built to meet the demands of today’s highly aggressive media. Superior chemical resistance is achieved with a Teflon® PTFE inner liner, reinforced with multiple plies of polyester and polypropylene films which form the composite construction.
Operating Temperature: -40ºF to +250ºF / -40ºC to +121ºC
Maximum Length: 100 feet
Uni-flon SG
S-316L Stainless Steel - Inner Helix
G-High Tensile Galvanized Carbon Steel Outer Helix
Uni-flon SS
S-316L Stainless - Inner Helix
S-316L Stainless - Outer Helix
Red Cover

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 6DXT135
Product Name Uni-Flon SS - Composite Hose
Product Form Hose
Temperature Range -40 to 250 F (-40 to 121 C)
Material Metal; Carbon / Alloy Steel; Stainless Steel
Specialized Construction Plies Of Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1001308 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.250 inch (31.75 mm)
O.D. 1.732 inch (43.99 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.315 - 5611100572315 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details