Novaflex Group AF-2WS 3ULAF2WS

Description
Applications Particle control Pellet and chip handling Areas of high vibration Large volume fume control Construction: Product code: 3ULAF2Y Material: Polyester/Neoprene coated. Black with yellow or black bonded wear strip. Construction: Two ply fabric over fully encapsulated spring steel wire helix. Diameters: 1.5” to 36” Weight: 6” I.D. =1.02 lbs/ft. Length: 25 ft Compression Ratio: 1.5:1 Temperature Range: -40°F to +250°F Colour: Black with yellow wear strip
Description
Applications Particle control Pellet and chip handling Areas of high vibration Large volume fume control Construction: Product code: 3ULAF2Y Material: Polyester/Neoprene coated. Black with yellow or black bonded wear strip. Construction: Two ply fabric over fully encapsulated spring steel wire helix. Diameters: 1.5” to 36” Weight: 6” I.D. =1.02 lbs/ft. Length: 25 ft Compression Ratio: 1.5:1 Temperature Range: -40°F to +250°F Colour: Black with yellow wear strip

Suppliers

Company
Product
Description
Supplier Links
AF-2WS - 3ULAF2WS - Novaflex Group
Richmond Hill, Ontario, Canada
AF-2WS
3ULAF2WS
AF-2WS 3ULAF2WS
Applications Particle control Pellet and chip handling Areas of high vibration Large volume fume control Construction: Product code: 3ULAF2Y Material: Polyester/Neoprene coated. Black with yellow or black bonded wear strip. Construction: Two ply fabric over fully encapsulated spring steel wire helix. Diameters: 1.5” to 36” Weight: 6” I.D. =1.02 lbs/ft. Length: 25 ft Compression Ratio: 1.5:1 Temperature Range: -40°F to +250°F Colour: Black with yellow wear strip

Applications

Particle control

Pellet and chip handling

Areas of high vibration

Large volume fume control

Construction:
Product code: 3ULAF2Y
Material: Polyester/Neoprene coated. Black with yellow or black bonded wear strip.
Construction: Two ply fabric over fully encapsulated spring steel wire helix.
Diameters: 1.5” to 36”
Weight: 6” I.D. =1.02 lbs/ft.
Length: 25 ft
Compression Ratio: 1.5:1
Temperature Range: -40°F to +250°F
Colour: Black with yellow wear strip

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3ULAF2WS
Product Name AF-2WS
Product Form Hose
O.D. 1.500 to 36.000 inch (38.1 to 914 mm)
Weight 1.0 lbs/ft (1.52 g/mm)
Temperature Range -40 to 250 F (-40 to 121 C)
Material Elastomers; Neoprene; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1030694 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.710 inch (18.03 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - H1 SO Code H 2 SO - 5611100571102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details