Novaflex Group U-Lok 500 Nylon Polyamid Duct 3UL500X

Description
This nylon polyamid duct provides good chemical resistance at an affordable price. With an excellent gas permeability rating this product is ideal for containing noxious odors and gases. Applications Chemical fume control Clean room Visual monitor, sight gauge Painting Laboratory Construction Product code: 3UL500X Material: Nylon/Polyamid (clear) Construction: Mechanical bond, corrosion resistant helix Diameter: 3” to 24” I.D. Larger sizes available Weight: 6” I.D. = .8 lbs/ft Length: 25ft Compression Ratio: 6:1 Temperature Range: -40°F to +250°F Colour: Clear
Description
This nylon polyamid duct provides good chemical resistance at an affordable price. With an excellent gas permeability rating this product is ideal for containing noxious odors and gases. Applications Chemical fume control Clean room Visual monitor, sight gauge Painting Laboratory Construction Product code: 3UL500X Material: Nylon/Polyamid (clear) Construction: Mechanical bond, corrosion resistant helix Diameter: 3” to 24” I.D. Larger sizes available Weight: 6” I.D. = .8 lbs/ft Length: 25ft Compression Ratio: 6:1 Temperature Range: -40°F to +250°F Colour: Clear

Suppliers

Company
Product
Description
Supplier Links
U-Lok 500 Nylon Polyamid Duct - 3UL500X - Novaflex Group
Richmond Hill, Ontario, Canada
U-Lok 500 Nylon Polyamid Duct
3UL500X
U-Lok 500 Nylon Polyamid Duct 3UL500X
This nylon polyamid duct provides good chemical resistance at an affordable price. With an excellent gas permeability rating this product is ideal for containing noxious odors and gases. Applications Chemical fume control Clean room Visual monitor, sight gauge Painting Laboratory Construction Product code: 3UL500X Material: Nylon/Polyamid (clear) Construction: Mechanical bond, corrosion resistant helix Diameter: 3” to 24” I.D. Larger sizes available Weight: 6” I.D. = .8 lbs/ft Length: 25ft Compression Ratio: 6:1 Temperature Range: -40°F to +250°F Colour: Clear

This nylon polyamid duct provides good chemical resistance at an affordable price. With an excellent gas permeability rating this product is ideal for containing noxious odors and gases.

Applications

Chemical fume control

Clean room

Visual monitor, sight gauge

Painting

Laboratory
Construction
Product code: 3UL500X
Material: Nylon/Polyamid (clear)
Construction: Mechanical bond, corrosion resistant helix
Diameter: 3” to 24” I.D. Larger sizes available
Weight: 6” I.D. = .8 lbs/ft
Length: 25ft
Compression Ratio: 6:1
Temperature Range: -40°F to +250°F
Colour: Clear

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UL500X
Product Name U-Lok 500 Nylon Polyamid Duct
Product Form Hose
O.D. 3.000 to 24.000 inch (76.2 to 610 mm)
Weight 0.8 lbs/ft (1.19 g/mm)
Temperature Range -40 to 250 F (-40 to 121 C)
Material Thermoplastics; Nylon (polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® Push-On Braid Reinforced Opaque Hose - 4310082 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.385 inch (9.78 mm)
O.D. 0.630 inch (16 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 2 SOU - 5611100572102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details