Welding exhaust high temperature fume extraction. This 2-ply heavy duty duct provides high temperature service and extra durability.
Applications
High temperature exhaust in hot environments
Ideal for removal of welding fumes
Very flexible, ideal for difficult installs
Outer aluminized fiberglass deflects heat
*not recommended for contact with sparks or slag
Construction
Product code: 3UL4700
Material: Inner skin: Silicone coated fiberglass
Outer skin: Tri-laminate fiberglass coated with aluminized polyester/polyamid
Available with stainless steel helix
Construction: Mechanical bond, corrosion resistant helix.
Diameters: 4” to 24” I.D.
Bend Radius = 1.5 X I.D.
Weight: 6” I.D. = 1.34 lbs/ft
Length: 25ft
Compression Ratio: 4:1
Temperature Range: -20°F to +600°F
Colour: Metallic Silver
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 3UL4700 |
| Product Name | U-Lok 4700 High Temperature Duct |
| Product Form | Hose |
| I.D. | 4.000 to 12.000 inch (102 to 305 mm) |
| Working Pressure | 2 to 4 psi (1.27 to 3.03 m H2O) |
| Maximum Vacuum | 1.25 to 3.2 in Hg vac (0.9706 to 0.9046 bar (abs)) |
| Temperature Range | -20 to 600 F (-28.89 to 316 C) |