Novaflex Group U-Lok 200 3UL200X

Description
Heavier gauge fabric and coating to provide longer service life. Neoprene coating provides good cold temperature resistance compared with PVC. Manufactured with UL94V0 approved materials. Applications Heavy-duty dust control Outdoor plant clean-up Sawdust, wood chips hot air blower Construction Product code: 3UL200X Material: polyester/neoprene Construction: mechanical bond, corrosion resistant helix Diameters: 3” to 24” I.D. Larger sizes available Bend radius = 1.5 x I.D Weight: 6” I.D. = 1.1 lbs/ft Length: 25ft Compression ratio 6:1 Temperature range: -65°F to +250°F Colour: Black
Description
Heavier gauge fabric and coating to provide longer service life. Neoprene coating provides good cold temperature resistance compared with PVC. Manufactured with UL94V0 approved materials. Applications Heavy-duty dust control Outdoor plant clean-up Sawdust, wood chips hot air blower Construction Product code: 3UL200X Material: polyester/neoprene Construction: mechanical bond, corrosion resistant helix Diameters: 3” to 24” I.D. Larger sizes available Bend radius = 1.5 x I.D Weight: 6” I.D. = 1.1 lbs/ft Length: 25ft Compression ratio 6:1 Temperature range: -65°F to +250°F Colour: Black

Suppliers

Company
Product
Description
Supplier Links
U-Lok 200 - 3UL200X - Novaflex Group
Richmond Hill, Ontario, Canada
U-Lok 200
3UL200X
U-Lok 200 3UL200X
Heavier gauge fabric and coating to provide longer service life. Neoprene coating provides good cold temperature resistance compared with PVC. Manufactured with UL94V0 approved materials. Applications Heavy-duty dust control Outdoor plant clean-up Sawdust, wood chips hot air blower Construction Product code: 3UL200X Material: polyester/neoprene Construction: mechanical bond, corrosion resistant helix Diameters: 3” to 24” I.D. Larger sizes available Bend radius = 1.5 x I.D Weight: 6” I.D. = 1.1 lbs/ft Length: 25ft Compression ratio 6:1 Temperature range: -65°F to +250°F Colour: Black

Heavier gauge fabric and coating to provide longer service life. Neoprene coating provides good cold temperature resistance compared with PVC. Manufactured with UL94V0 approved materials.

Applications

Heavy-duty dust control

Outdoor plant clean-up

Sawdust, wood chips

hot air blower

Construction
Product code: 3UL200X
Material: polyester/neoprene
Construction: mechanical bond, corrosion resistant helix
Diameters: 3” to 24” I.D. Larger sizes available
Bend radius = 1.5 x I.D
Weight: 6” I.D. = 1.1 lbs/ft
Length: 25ft
Compression ratio 6:1
Temperature range: -65°F to +250°F
Colour: Black

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UL200X
Product Name U-Lok 200
Product Form Hose
O.D. 3.000 to 24.000 inch (76.2 to 610 mm)
Weight 1.1 lbs/ft (1.64 g/mm)
Minimum Bend Radius 2 inch (38.1 mm)
Temperature Range -65 to 200 F (-53.89 to 93.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1020117 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.125 inch (28.57 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.302 - 5611100572302 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details