Novaflex Group U-Lok 1500, Ultra High Temperature Duct 3UL2000

Description
This flexible three ply ceramic V4A/SS reinforced duct is designed for ultra high temperature resistance 3 ply with ceramic textile filler. Applications Fume exhaust systems where a negative pressure system is incorporated Engine testing vehicle maintenance, indoor environment High temperature fume recovery Heat shield or compensator Furnace construction Iron and steel works Air velocity should be less than 50m/sec Construction: Product code: 3UL2000 Material: Alumina coated, textile glass fabric reinforced with fine V4A wire, coated E-Glass ceramic cloth filler. Construction: Mechanical bond, steel helix. Diameters: 4” to 24” I.D. Weight: 6” I.D. = 2.2 lbs/ft. Length: 25 ft. Compression Ratio: 3:1 Temperature range: Working temperature:–200°F to +1500°F. (Intermittent to +1832°F.) Colour: Metallic Grey
Description
This flexible three ply ceramic V4A/SS reinforced duct is designed for ultra high temperature resistance 3 ply with ceramic textile filler. Applications Fume exhaust systems where a negative pressure system is incorporated Engine testing vehicle maintenance, indoor environment High temperature fume recovery Heat shield or compensator Furnace construction Iron and steel works Air velocity should be less than 50m/sec Construction: Product code: 3UL2000 Material: Alumina coated, textile glass fabric reinforced with fine V4A wire, coated E-Glass ceramic cloth filler. Construction: Mechanical bond, steel helix. Diameters: 4” to 24” I.D. Weight: 6” I.D. = 2.2 lbs/ft. Length: 25 ft. Compression Ratio: 3:1 Temperature range: Working temperature:–200°F to +1500°F. (Intermittent to +1832°F.) Colour: Metallic Grey

Suppliers

Company
Product
Description
Supplier Links
U-Lok 1500, Ultra High Temperature Duct - 3UL2000 - Novaflex Group
Richmond Hill, Ontario, Canada
U-Lok 1500, Ultra High Temperature Duct
3UL2000
U-Lok 1500, Ultra High Temperature Duct 3UL2000
This flexible three ply ceramic V4A/SS reinforced duct is designed for ultra high temperature resistance 3 ply with ceramic textile filler. Applications Fume exhaust systems where a negative pressure system is incorporated Engine testing vehicle maintenance, indoor environment High temperature fume recovery Heat shield or compensator Furnace construction Iron and steel works Air velocity should be less than 50m/sec Construction: Product code: 3UL2000 Material: Alumina coated, textile glass fabric reinforced with fine V4A wire, coated E-Glass ceramic cloth filler. Construction: Mechanical bond, steel helix. Diameters: 4” to 24” I.D. Weight: 6” I.D. = 2.2 lbs/ft. Length: 25 ft. Compression Ratio: 3:1 Temperature range: Working temperature:–200°F to +1500°F. (Intermittent to +1832°F.) Colour: Metallic Grey

This flexible three ply ceramic V4A/SS reinforced duct is designed for ultra high temperature resistance 3 ply with ceramic textile filler.

Applications

Fume exhaust systems where a negative pressure system is incorporated
Engine testing vehicle maintenance, indoor environment
High temperature fume recovery
Heat shield or compensator
Furnace construction
Iron and steel works
Air velocity should be less than 50m/sec

Construction:

Product code: 3UL2000
Material: Alumina coated, textile glass fabric reinforced with fine V4A wire,
coated E-Glass ceramic cloth filler.
Construction: Mechanical bond, steel helix.
Diameters: 4” to 24” I.D.
Weight: 6” I.D. = 2.2 lbs/ft.
Length: 25 ft.
Compression Ratio: 3:1
Temperature range: Working temperature:–200°F to +1500°F. (Intermittent to +1832°F.)
Colour: Metallic Grey

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UL2000
Product Name U-Lok 1500, Ultra High Temperature Duct
Product Form Hose
O.D. 4.000 to 24.000 inch (102 to 610 mm)
Weight 2.2 lbs/ft (3.27 g/mm)
Temperature Range -200 to 1500 F (-129 to 816 C)
Material Metal; Aluminum; Textile Glass / Fabric Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1001154 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.299 inch (32.99 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 5 SOU - 5611100572105 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details