Novaflex Group T-Lok Series, Metal Tubing 3UL1304

Description
Applications Elevated temperature Fume control Drying Air filter intake Elbow replacement for low pressure Construction: Product code: 3UL1294, 3UL1304, 3UL1316 Material: Stainless steel with 316Ti alloy, .005” Construction: Triple mechanical lock Diameters: 2” to 24”. (Larger sizes available on request) Bend radius = 1.5 x I.D. Weight: 6” I.D. =.750 lbs/ft. Length: 10 ft Temperature Range: -60°F to +1700°F Rated Velocity: 4000 f/m (20.3 m/s) Positive Pressure: 12” w.g. (3.0 kPa) Negative Pressure: 1” w.g. (0.25 kPa) ULC Listing: CLASS 1 AIR DUCT/CONNECTOR
Description
Applications Elevated temperature Fume control Drying Air filter intake Elbow replacement for low pressure Construction: Product code: 3UL1294, 3UL1304, 3UL1316 Material: Stainless steel with 316Ti alloy, .005” Construction: Triple mechanical lock Diameters: 2” to 24”. (Larger sizes available on request) Bend radius = 1.5 x I.D. Weight: 6” I.D. =.750 lbs/ft. Length: 10 ft Temperature Range: -60°F to +1700°F Rated Velocity: 4000 f/m (20.3 m/s) Positive Pressure: 12” w.g. (3.0 kPa) Negative Pressure: 1” w.g. (0.25 kPa) ULC Listing: CLASS 1 AIR DUCT/CONNECTOR

Suppliers

Company
Product
Description
Supplier Links
T-Lok Series, Metal Tubing - 3UL1304 - Novaflex Group
Richmond Hill, Ontario, Canada
T-Lok Series, Metal Tubing
3UL1304
T-Lok Series, Metal Tubing 3UL1304
Applications Elevated temperature Fume control Drying Air filter intake Elbow replacement for low pressure Construction: Product code: 3UL1294, 3UL1304, 3UL1316 Material: Stainless steel with 316Ti alloy, .005” Construction: Triple mechanical lock Diameters: 2” to 24”. (Larger sizes available on request) Bend radius = 1.5 x I.D. Weight: 6” I.D. =.750 lbs/ft. Length: 10 ft Temperature Range: -60°F to +1700°F Rated Velocity: 4000 f/m (20.3 m/s) Positive Pressure: 12” w.g. (3.0 kPa) Negative Pressure: 1” w.g. (0.25 kPa) ULC Listing: CLASS 1 AIR DUCT/CONNECTOR

Applications

Elevated temperature

Fume control

Drying

Air filter intake

Elbow replacement for low pressure

Construction:
Product code: 3UL1294, 3UL1304, 3UL1316
Material: Stainless steel with 316Ti alloy, .005”
Construction: Triple mechanical lock
Diameters: 2” to 24”. (Larger sizes available on request)
Bend radius = 1.5 x I.D.
Weight: 6” I.D. =.750 lbs/ft.
Length: 10 ft
Temperature Range: -60°F to +1700°F
Rated Velocity: 4000 f/m (20.3 m/s)
Positive Pressure: 12” w.g. (3.0 kPa)
Negative Pressure: 1” w.g. (0.25 kPa)

ULC Listing: CLASS 1 AIR DUCT/CONNECTOR

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UL1304
Product Name T-Lok Series, Metal Tubing
Product Form Hose
O.D. 2.000 to 24.000 inch (50.8 to 610 mm)
Weight 0.8 lbs/ft (1.12 g/mm)
Minimum Bend Radius 2 inch (38.1 mm)
Temperature Range -60 to 1700 F (-51.11 to 927 C)
Unlock Full Specs
to access all available technical data

Similar Products

Urebrade® Braid Reinforced Polyurethane Hose - 2200380 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.025 inch (26.03 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.301 - 5611100572301 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details