Novaflex Group U-Lok 1200 Acrylic 3UL1200

Description
Applications Clean room environment Cool or hot air supply Air handling, fume control Meets FDA regulations Hospitals, food establishments, computer rooms Meets UL94V0 and Federal Method 5903 Construction Product code: 3UL1200 Material: White Acrylic on Polyester Construction: Mechanical bond, galvanized helix Diameters: 3” to 24” I.D. Larger sizes available. Bend Radius = 1.5 XI.D. Weight: 6” I.D. =1.25 lbs/ft Length: 25ft Compression Ratio: 5:1 Temperature range: -20°F to +250°F * see also extruded SF-PVC and SF-TPU duct for food grade options Colour: White
Description
Applications Clean room environment Cool or hot air supply Air handling, fume control Meets FDA regulations Hospitals, food establishments, computer rooms Meets UL94V0 and Federal Method 5903 Construction Product code: 3UL1200 Material: White Acrylic on Polyester Construction: Mechanical bond, galvanized helix Diameters: 3” to 24” I.D. Larger sizes available. Bend Radius = 1.5 XI.D. Weight: 6” I.D. =1.25 lbs/ft Length: 25ft Compression Ratio: 5:1 Temperature range: -20°F to +250°F * see also extruded SF-PVC and SF-TPU duct for food grade options Colour: White

Suppliers

Company
Product
Description
Supplier Links
U-Lok 1200 Acrylic - 3UL1200 - Novaflex Group
Richmond Hill, Ontario, Canada
U-Lok 1200 Acrylic
3UL1200
U-Lok 1200 Acrylic 3UL1200
Applications Clean room environment Cool or hot air supply Air handling, fume control Meets FDA regulations Hospitals, food establishments, computer rooms Meets UL94V0 and Federal Method 5903 Construction Product code: 3UL1200 Material: White Acrylic on Polyester Construction: Mechanical bond, galvanized helix Diameters: 3” to 24” I.D. Larger sizes available. Bend Radius = 1.5 XI.D. Weight: 6” I.D. =1.25 lbs/ft Length: 25ft Compression Ratio: 5:1 Temperature range: -20°F to +250°F * see also extruded SF-PVC and SF-TPU duct for food grade options Colour: White

Applications

Clean room environment

Cool or hot air supply

Air handling, fume control

Meets FDA regulations

Hospitals, food establishments, computer rooms

Meets UL94V0 and Federal Method 5903

Construction
Product code: 3UL1200
Material: White Acrylic on Polyester
Construction: Mechanical bond, galvanized helix
Diameters: 3” to 24” I.D. Larger sizes available.
Bend Radius = 1.5 XI.D.
Weight: 6” I.D. =1.25 lbs/ft
Length: 25ft
Compression Ratio: 5:1
Temperature range: -20°F to +250°F
* see also extruded SF-PVC and SF-TPU duct for food grade options
Colour: White

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UL1200
Product Name U-Lok 1200 Acrylic
Product Form Hose
O.D. 3.000 to 24.000 inch (76.2 to 610 mm)
Weight 1.2 lbs/ft (1.86 g/mm)
Temperature Range -20 to 250 F (-28.89 to 121 C)
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

EN 853 2SN-05 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SN0501 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.323 inch (8.2 mm)
O.D. 0.646 inch (16.4 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose, Lift Bag 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Polyurethane Ribbon Hose - URH8-0402-02T - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.125 inch (3.17 mm)
View Details