Applications
Severe duty fume control
High temperature fume control
Ideal for wet fumes
Chemical pellets and dust
Construction:
Product code: 3UL1105
Material: Ultra high performance Teflon® PFA film
Construction: Mechanical bond, stainless steel helix
Diameters: 3” to 24” I.D. I.D. Larger sizes available
Bend Radius = 1.5 X I.D.
Weight: 6” I.D. = 1.09 lbs/ft
Length: 25ft
Compression Ratio: 6:1
Temperature Range:-65°F to 500°F
Colour: Clear to translucent
Teflon is a registered trademark of DuPont.
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 3UL1105 |
| Product Name | U-Lok 1105, Specialty Fume Control |
| Product Form | Hose |
| I.D. | 3.000 to 24.000 inch (76.2 to 610 mm) |
| Temperature Range | -65 to 500 F (-53.89 to 260 C) |
| Material | Fluoropolymers / Silicone; PFA (Per Fluoro Alkoxy) |
| Specialized Construction | Corrugated |