Novaflex Group U-Lok 1100, Specialty Fume Control 3UL1100

Description
An extremely versatile combination of fiberglass and PTFE. Ultra flexible for tight bends. Applications Highly corrosive fumes Hot exhaust High temperature where silicone is not permitted Resists over 3,000 chemicals Diesel exhaust extraction where temperature permits. *not suitable for wet fumes Construction Product code: 3UL1100 Material: Fiberglass/PTFE coated Construction: Mechanical bond, stainless steel helix Diameters: 3” to 24” I.D. Larger sizes available Bend Radius = 1.5 X I.D. Weight: 6” I.D. = .9 lbs/ft Length: 25ft Compression Ratio: 4:1 Temperature Range: -65°F to +500°F Colour: Grey
Description
An extremely versatile combination of fiberglass and PTFE. Ultra flexible for tight bends. Applications Highly corrosive fumes Hot exhaust High temperature where silicone is not permitted Resists over 3,000 chemicals Diesel exhaust extraction where temperature permits. *not suitable for wet fumes Construction Product code: 3UL1100 Material: Fiberglass/PTFE coated Construction: Mechanical bond, stainless steel helix Diameters: 3” to 24” I.D. Larger sizes available Bend Radius = 1.5 X I.D. Weight: 6” I.D. = .9 lbs/ft Length: 25ft Compression Ratio: 4:1 Temperature Range: -65°F to +500°F Colour: Grey

Suppliers

Company
Product
Description
Supplier Links
U-Lok 1100, Specialty Fume Control - 3UL1100 - Novaflex Group
Richmond Hill, Ontario, Canada
U-Lok 1100, Specialty Fume Control
3UL1100
U-Lok 1100, Specialty Fume Control 3UL1100
An extremely versatile combination of fiberglass and PTFE. Ultra flexible for tight bends. Applications Highly corrosive fumes Hot exhaust High temperature where silicone is not permitted Resists over 3,000 chemicals Diesel exhaust extraction where temperature permits. *not suitable for wet fumes Construction Product code: 3UL1100 Material: Fiberglass/PTFE coated Construction: Mechanical bond, stainless steel helix Diameters: 3” to 24” I.D. Larger sizes available Bend Radius = 1.5 X I.D. Weight: 6” I.D. = .9 lbs/ft Length: 25ft Compression Ratio: 4:1 Temperature Range: -65°F to +500°F Colour: Grey

An extremely versatile combination of fiberglass and PTFE. Ultra flexible for tight bends.
Applications
Highly corrosive fumes
Hot exhaust
High temperature where silicone is not permitted
Resists over 3,000 chemicals
Diesel exhaust extraction where temperature permits. *not suitable for wet fumes
Construction
Product code: 3UL1100
Material: Fiberglass/PTFE coated
Construction: Mechanical bond, stainless steel helix
Diameters: 3” to 24” I.D. Larger sizes available
Bend Radius = 1.5 X I.D.
Weight: 6” I.D. = .9 lbs/ft
Length: 25ft
Compression Ratio: 4:1
Temperature Range: -65°F to +500°F
Colour: Grey

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UL1100
Product Name U-Lok 1100, Specialty Fume Control
Product Form Hose
I.D. 3.000 to 24.000 inch (76.2 to 610 mm)
O.D. 3.000 to 12.000 inch (76.2 to 305 mm)
Working Pressure 1 to 5 psi (0.5278 to 3.52 m H2O)
Maximum Vacuum 0.2500 to 3.2 in Hg vac (1 to 0.9046 bar (abs))
Unlock Full Specs
to access all available technical data

Similar Products

Silbrade® Braid Reinforced Silicone Hose - 2900611 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.100 inch (27.94 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 10 SOU - 5611100572110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details