Novaflex Group U-Lok 1020 3UL1020

Description
A clear hose designed to handle rugged installation. Designed for flexibility with excellent abrasion resistance. Clear wall for flow monitoring. External metal helix for scuff resistance. Applications Extremely flexible Ideal for use with articulating equipment Compressible, saw dust control In plant clean up (FDA approved material) Construction: Product code: 3UL1020 Material: Urethane, 20 mil, clear. Construction: Mechanical lock, corrosion resistant helix Diameters: 3” to 24”. Bend radius: =1.5 x I.D. Weight: 6” I.D. =1.25 lbs/ft. Length: 25 ft. Compression Ratio: 4:1 Temperature Range: -20°F to +250°F Colour: Clear
Description
A clear hose designed to handle rugged installation. Designed for flexibility with excellent abrasion resistance. Clear wall for flow monitoring. External metal helix for scuff resistance. Applications Extremely flexible Ideal for use with articulating equipment Compressible, saw dust control In plant clean up (FDA approved material) Construction: Product code: 3UL1020 Material: Urethane, 20 mil, clear. Construction: Mechanical lock, corrosion resistant helix Diameters: 3” to 24”. Bend radius: =1.5 x I.D. Weight: 6” I.D. =1.25 lbs/ft. Length: 25 ft. Compression Ratio: 4:1 Temperature Range: -20°F to +250°F Colour: Clear

Suppliers

Company
Product
Description
Supplier Links
U-Lok 1020 - 3UL1020 - Novaflex Group
Richmond Hill, Ontario, Canada
U-Lok 1020
3UL1020
U-Lok 1020 3UL1020
A clear hose designed to handle rugged installation. Designed for flexibility with excellent abrasion resistance. Clear wall for flow monitoring. External metal helix for scuff resistance. Applications Extremely flexible Ideal for use with articulating equipment Compressible, saw dust control In plant clean up (FDA approved material) Construction: Product code: 3UL1020 Material: Urethane, 20 mil, clear. Construction: Mechanical lock, corrosion resistant helix Diameters: 3” to 24”. Bend radius: =1.5 x I.D. Weight: 6” I.D. =1.25 lbs/ft. Length: 25 ft. Compression Ratio: 4:1 Temperature Range: -20°F to +250°F Colour: Clear

A clear hose designed to handle rugged installation. Designed for flexibility with excellent abrasion resistance. Clear wall for flow monitoring. External metal helix for scuff resistance.
Applications
Extremely flexible
Ideal for use with articulating equipment
Compressible, saw dust control
In plant clean up
(FDA approved material)
Construction:
Product code: 3UL1020
Material: Urethane, 20 mil, clear.
Construction: Mechanical lock, corrosion resistant helix
Diameters: 3” to 24”.
Bend radius: =1.5 x I.D.
Weight: 6” I.D. =1.25 lbs/ft.
Length: 25 ft.
Compression Ratio: 4:1
Temperature Range: -20°F to +250°F
Colour: Clear

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UL1020
Product Name U-Lok 1020
Product Form Hose
O.D. 3.000 to 24.000 inch (76.2 to 610 mm)
Weight 1.2 lbs/ft (1.86 g/mm)
Minimum Bend Radius 2 inch (38.1 mm)
Temperature Range -20 to 250 F (-28.89 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

EN 853 2SN-32 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SN3201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 2.016 inch (51.2 mm)
O.D. 2.618 inch (66.5 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose, Interconnect, 3/8
Specs
Product Form Assembly
Length 22' (6706mm)
View Details
Polyurethane Ribbon Hose - URH8-0402-02T - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.125 inch (3.17 mm)
View Details