A clear duct designed for flexibility with excellent abrasion resistance. Clear wall for flow monitoring. External metallic helix for scuff resistance.
Applications
Extremely flexible
Ideal for use with articulating equipment
Compressible, saw dust control
In plant clean up
(FDA approved material)
Construction:
Product code: 3UL1010
Material: Urethane, 12 mil, clear.
Construction: Mechanical lock, corrosion resistant helix
Diameters: 3” to 24”.
Bend radius: =1.5 x I.D.
Weight: 6” I.D. =.7 lbs/ft.
Length: 25 ft.
Compression Ratio: 4:1
Temperature Range: -20°F to +250°F
Colour: Clear
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 3UL1010 |
| Product Name | U-Lok 1010 |
| Product Form | Hose |
| O.D. | 3.000 to 24.000 inch (76.2 to 610 mm) |
| Weight | 0.7 lbs/ft (1.04 g/mm) |
| Minimum Bend Radius | 2 inch (38.1 mm) |
| Temperature Range | -20 to 250 F (-28.89 to 121 C) |