Novaflex Group U-Lok 1000 Ultra High Temp Duct 3UL1000

Description
A highly flexible duct made of a fine wire reinforced (E-Glass ceramic cloth) that is chemically treated and coated. Ideal for higher temperature fume recovery. Applications High temperature fume recovery Scuff resistant Flame resistant *Air Velocity should be less than 50 m/sec. A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output Construction: Product code: 3UL1000 Material: Alumina coated, textile glass, fabric reinforced with a fine V4A wire. Construction: Mechanical bond, galvanized steel helix (also available stainless steel helix). Diameters: 3” to 24” I.D. Larger sizes available. Weight: 6” I.D. =1.01 lbs/ft. Length: 25 ft. Compression Ratio: 3”-4”= 4:1 Temperature range -200°F to +1000°F. Intermittent. Colour: Metallic Grey The life of all fabric ducts can be greatly extended when sized correctly according to equipment exhaust requirements. When exhaust fume leakage is of a concern a negative pressure fan system should be incorporated. Please consult a Novaflex factory salesperson for correct sizing for diesel, caustic or high velocity exhaust applications. This will aid in reducing exhaust temperatures and static pressures. Diesel exhaust particulate can cause abrasion in exhaust applications. The amount of particulate expelled in diesel exhaust can effect the useful service life. Where exhaust fume leakage is of concern a negative pressure fan system should be incorporated.
Description
A highly flexible duct made of a fine wire reinforced (E-Glass ceramic cloth) that is chemically treated and coated. Ideal for higher temperature fume recovery. Applications High temperature fume recovery Scuff resistant Flame resistant *Air Velocity should be less than 50 m/sec. A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output Construction: Product code: 3UL1000 Material: Alumina coated, textile glass, fabric reinforced with a fine V4A wire. Construction: Mechanical bond, galvanized steel helix (also available stainless steel helix). Diameters: 3” to 24” I.D. Larger sizes available. Weight: 6” I.D. =1.01 lbs/ft. Length: 25 ft. Compression Ratio: 3”-4”= 4:1 Temperature range -200°F to +1000°F. Intermittent. Colour: Metallic Grey The life of all fabric ducts can be greatly extended when sized correctly according to equipment exhaust requirements. When exhaust fume leakage is of a concern a negative pressure fan system should be incorporated. Please consult a Novaflex factory salesperson for correct sizing for diesel, caustic or high velocity exhaust applications. This will aid in reducing exhaust temperatures and static pressures. Diesel exhaust particulate can cause abrasion in exhaust applications. The amount of particulate expelled in diesel exhaust can effect the useful service life. Where exhaust fume leakage is of concern a negative pressure fan system should be incorporated.

Suppliers

Company
Product
Description
Supplier Links
U-Lok 1000 Ultra High Temp Duct - 3UL1000 - Novaflex Group
Richmond Hill, Ontario, Canada
U-Lok 1000 Ultra High Temp Duct
3UL1000
U-Lok 1000 Ultra High Temp Duct 3UL1000
A highly flexible duct made of a fine wire reinforced (E-Glass ceramic cloth) that is chemically treated and coated. Ideal for higher temperature fume recovery. Applications High temperature fume recovery Scuff resistant Flame resistant *Air Velocity should be less than 50 m/sec. A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output Construction: Product code: 3UL1000 Material: Alumina coated, textile glass, fabric reinforced with a fine V4A wire. Construction: Mechanical bond, galvanized steel helix (also available stainless steel helix). Diameters: 3” to 24” I.D. Larger sizes available. Weight: 6” I.D. =1.01 lbs/ft. Length: 25 ft. Compression Ratio: 3”-4”= 4:1 Temperature range -200°F to +1000°F. Intermittent. Colour: Metallic Grey The life of all fabric ducts can be greatly extended when sized correctly according to equipment exhaust requirements. When exhaust fume leakage is of a concern a negative pressure fan system should be incorporated. Please consult a Novaflex factory salesperson for correct sizing for diesel, caustic or high velocity exhaust applications. This will aid in reducing exhaust temperatures and static pressures. Diesel exhaust particulate can cause abrasion in exhaust applications. The amount of particulate expelled in diesel exhaust can effect the useful service life. Where exhaust fume leakage is of concern a negative pressure fan system should be incorporated.

A highly flexible duct made of a fine wire reinforced (E-Glass ceramic cloth) that is chemically treated and coated. Ideal for higher temperature fume recovery.
Applications
High temperature fume recovery
Scuff resistant
Flame resistant
*Air Velocity should be less than 50 m/sec.
A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output

Construction:
Product code: 3UL1000
Material: Alumina coated, textile glass, fabric reinforced with a fine V4A wire.
Construction: Mechanical bond, galvanized steel helix (also available stainless steel helix).
Diameters: 3” to 24” I.D. Larger sizes available.
Weight: 6” I.D. =1.01 lbs/ft.
Length: 25 ft.
Compression Ratio: 3”-4”= 4:1
Temperature range -200°F to +1000°F. Intermittent.
Colour: Metallic Grey
The life of all fabric ducts can be greatly extended when sized correctly according to equipment exhaust requirements. When exhaust fume leakage is of a concern a negative pressure fan system should be incorporated. Please consult a Novaflex factory salesperson for correct sizing for diesel, caustic or high velocity exhaust applications. This will aid in reducing exhaust temperatures and static pressures. Diesel exhaust particulate can cause abrasion in exhaust applications. The amount of particulate expelled in diesel exhaust can effect the useful service life. Where exhaust fume leakage is of concern a negative pressure fan system should be incorporated.

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UL1000
Product Name U-Lok 1000 Ultra High Temp Duct
Product Form Hose
O.D. 3.000 to 24.000 inch (76.2 to 610 mm)
Weight 1.0 lbs/ft (1.5 g/mm)
Temperature Range -200 to 1000 F (-129 to 538 C)
Material Metal; Aluminum; Textile Glass / Fabric Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61109 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.570.294 - 5611100570294 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
AUTOLOCK 1/2 in. ID 550 ft Approximate Reel Length Blue Braided Push-On Hose AL Series - AL-08BU - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.750 inch (19.05 mm)
View Details