Novaflex Group Uni-Oil GG Composite Hose 3UCOIGG

Description
Uni-Oil GG composite hoses are ideal for transfer of media from storage tanks and process piping to rail cars or tank trucks. Composite construction includes multiple plies of polypropylene films and fabrics are encased in a polyester vapor barrier for superior operation. Operating Temperature: -40°F to +212°F / -40°C to +100°C Maximum Length: 100 feet Uni-Oil GG G- High Tensile Galvanized Carbon Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix Brown Cover
Description
Uni-Oil GG composite hoses are ideal for transfer of media from storage tanks and process piping to rail cars or tank trucks. Composite construction includes multiple plies of polypropylene films and fabrics are encased in a polyester vapor barrier for superior operation. Operating Temperature: -40°F to +212°F / -40°C to +100°C Maximum Length: 100 feet Uni-Oil GG G- High Tensile Galvanized Carbon Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix Brown Cover

Suppliers

Company
Product
Description
Supplier Links
Uni-Oil GG Composite Hose - 3UCOIGG - Novaflex Group
Richmond Hill, Ontario, Canada
Uni-Oil GG Composite Hose
3UCOIGG
Uni-Oil GG Composite Hose 3UCOIGG
Uni-Oil GG composite hoses are ideal for transfer of media from storage tanks and process piping to rail cars or tank trucks. Composite construction includes multiple plies of polypropylene films and fabrics are encased in a polyester vapor barrier for superior operation. Operating Temperature: -40°F to +212°F / -40°C to +100°C Maximum Length: 100 feet Uni-Oil GG G- High Tensile Galvanized Carbon Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix Brown Cover

Uni-Oil GG composite hoses are ideal for transfer of media from storage tanks and process piping to rail cars or tank trucks. Composite construction includes multiple plies of polypropylene films and fabrics are encased in a polyester vapor barrier for superior operation.
Operating Temperature: -40°F to +212°F / -40°C to +100°C
Maximum Length: 100 feet
Uni-Oil GG
G- High Tensile Galvanized Carbon Steel Inner Helix
G- High Tensile Galvanized Carbon Steel Outer Helix
Brown Cover

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UCOIGG
Product Name Uni-Oil GG Composite Hose
Product Form Hose
Temperature Range -40 to 212 F (-40 to 100 C)
Material Metal; Carbon / Alloy Steel
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61109 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Air Hoses - 1262783 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details