Novaflex Group Uni-Chem SG - Composite Hose 3UCCHSG

Description
Uni-Chem SG composite hose, is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester vapor barriers, these composite hoses can be operated at positive pressure or full suction. Also available: Uni-Chem PG-200 with 200 psi W.P. Operating Temperature -40ºF to +212ºF / -40ºC to +100ºC Maximum Length 100 feet Uni-Chem PG, PS P- Polypropylene Coated Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix S- 316L Stainless Steel - Outer Helix Uni-Chem SG, SS S- 316L Stainless Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix S- 316L Stainless Steel - Outer Helix Green Cover *WARNING! Elevated temperatures can change the chemical resistance rating of hose. Check the chemical resistance charts published by Novaflex to verify that the chemical to be transferred is rated for use with the polypropylene tube at the temperature & concentrations listed. Most chemicals become more aggressive the higher the temperature, reducing the ability of the tube material to withstand them. Compatibility information is available from Novaflex. If no data exists, it is the users responsibility to determine if the hose is compatible with the chemical to be transferred. Never use Novaflex Composite Hose above the ratings listed by Novaflex.
Description
Uni-Chem SG composite hose, is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester vapor barriers, these composite hoses can be operated at positive pressure or full suction. Also available: Uni-Chem PG-200 with 200 psi W.P. Operating Temperature -40ºF to +212ºF / -40ºC to +100ºC Maximum Length 100 feet Uni-Chem PG, PS P- Polypropylene Coated Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix S- 316L Stainless Steel - Outer Helix Uni-Chem SG, SS S- 316L Stainless Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix S- 316L Stainless Steel - Outer Helix Green Cover *WARNING! Elevated temperatures can change the chemical resistance rating of hose. Check the chemical resistance charts published by Novaflex to verify that the chemical to be transferred is rated for use with the polypropylene tube at the temperature & concentrations listed. Most chemicals become more aggressive the higher the temperature, reducing the ability of the tube material to withstand them. Compatibility information is available from Novaflex. If no data exists, it is the users responsibility to determine if the hose is compatible with the chemical to be transferred. Never use Novaflex Composite Hose above the ratings listed by Novaflex.

Suppliers

Company
Product
Description
Supplier Links
Uni-Chem SG - Composite Hose - 3UCCHSG - Novaflex Group
Richmond Hill, Ontario, Canada
Uni-Chem SG - Composite Hose
3UCCHSG
Uni-Chem SG - Composite Hose 3UCCHSG
Uni-Chem SG composite hose, is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester vapor barriers, these composite hoses can be operated at positive pressure or full suction. Also available: Uni-Chem PG-200 with 200 psi W.P. Operating Temperature -40ºF to +212ºF / -40ºC to +100ºC Maximum Length 100 feet Uni-Chem PG, PS P- Polypropylene Coated Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix S- 316L Stainless Steel - Outer Helix Uni-Chem SG, SS S- 316L Stainless Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix S- 316L Stainless Steel - Outer Helix Green Cover *WARNING! Elevated temperatures can change the chemical resistance rating of hose. Check the chemical resistance charts published by Novaflex to verify that the chemical to be transferred is rated for use with the polypropylene tube at the temperature & concentrations listed. Most chemicals become more aggressive the higher the temperature, reducing the ability of the tube material to withstand them. Compatibility information is available from Novaflex. If no data exists, it is the users responsibility to determine if the hose is compatible with the chemical to be transferred. Never use Novaflex Composite Hose above the ratings listed by Novaflex.

Uni-Chem SG composite hose, is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester vapor barriers, these composite hoses can be operated at positive pressure or full suction.
Also available: Uni-Chem PG-200 with 200 psi W.P.
Operating Temperature -40ºF to +212ºF / -40ºC to +100ºC
Maximum Length 100 feet
Uni-Chem PG, PS

P- Polypropylene Coated Steel Inner Helix
G- High Tensile Galvanized Carbon Steel Outer Helix
S- 316L Stainless Steel - Outer Helix
Uni-Chem SG, SS
S- 316L Stainless Steel Inner Helix
G- High Tensile Galvanized Carbon Steel Outer Helix
S- 316L Stainless Steel - Outer Helix
Green Cover
*WARNING! Elevated temperatures can change the chemical resistance rating of hose. Check the chemical resistance charts published by Novaflex to verify that the chemical to be transferred is rated for use with the polypropylene tube at the temperature & concentrations listed. Most chemicals become more aggressive the higher the temperature, reducing the ability of the tube material to withstand them. Compatibility information is available from Novaflex. If no data exists, it is the users responsibility to determine if the hose is compatible with the chemical to be transferred. Never use Novaflex Composite Hose above the ratings listed by Novaflex.

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UCCHSG
Product Name Uni-Chem SG - Composite Hose
Product Form Assembly
I.D. 1.000 to 8.000 inch (25.4 to 203 mm)
Weight 0.6 to 11.0 lbs/ft (0.8631 to 16.37 g/mm)
Minimum Bend Radius 4 to 30 inch (102 to 762 mm)
Working Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1000461 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.313 inch (7.95 mm)
O.D. 0.531 inch (13.49 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - H1 SO Code H 10 SO - 5611100571110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details