Novaflex Group Uni-Chem PG - Composite Hose 3UCCHPG

Description
Uni-Chem PG composite hose is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester vapor barriers, these composite hoses can be operated at positive pressure or full suction. Also available: Uni-Chem PG-200 with 200 psi W.P. Operating Temperature -40ºF to +212ºF / -40ºC to +100ºC Maximum Length: 100 feet Uni-Chem PG, PS P- Polypropylene Coated Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix S- 316L Stainless Steel - Outer Helix Uni-Chem SG, SS S- 316L Stainless Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix S- 316L Stainless Steel - Outer Helix Green Cover
Description
Uni-Chem PG composite hose is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester vapor barriers, these composite hoses can be operated at positive pressure or full suction. Also available: Uni-Chem PG-200 with 200 psi W.P. Operating Temperature -40ºF to +212ºF / -40ºC to +100ºC Maximum Length: 100 feet Uni-Chem PG, PS P- Polypropylene Coated Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix S- 316L Stainless Steel - Outer Helix Uni-Chem SG, SS S- 316L Stainless Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix S- 316L Stainless Steel - Outer Helix Green Cover

Suppliers

Company
Product
Description
Supplier Links
Uni-Chem PG - Composite Hose - 3UCCHPG - Novaflex Group
Richmond Hill, Ontario, Canada
Uni-Chem PG - Composite Hose
3UCCHPG
Uni-Chem PG - Composite Hose 3UCCHPG
Uni-Chem PG composite hose is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester vapor barriers, these composite hoses can be operated at positive pressure or full suction. Also available: Uni-Chem PG-200 with 200 psi W.P. Operating Temperature -40ºF to +212ºF / -40ºC to +100ºC Maximum Length: 100 feet Uni-Chem PG, PS P- Polypropylene Coated Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix S- 316L Stainless Steel - Outer Helix Uni-Chem SG, SS S- 316L Stainless Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix S- 316L Stainless Steel - Outer Helix Green Cover

Uni-Chem PG composite hose is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester vapor barriers, these composite hoses can be operated at positive pressure or full suction.
Also available: Uni-Chem PG-200 with 200 psi W.P.
Operating Temperature -40ºF to +212ºF / -40ºC to +100ºC
Maximum Length: 100 feet
Uni-Chem PG, PS
P- Polypropylene Coated Steel Inner Helix
G- High Tensile Galvanized Carbon Steel Outer Helix
S- 316L Stainless Steel - Outer Helix
Uni-Chem SG, SS
S- 316L Stainless Steel Inner Helix
G- High Tensile Galvanized Carbon Steel Outer Helix
S- 316L Stainless Steel - Outer Helix
Green Cover

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UCCHPG
Product Name Uni-Chem PG - Composite Hose
Product Form Hose
Temperature Range -40 to 212 F (-40 to 100 C)
Material Metal; Carbon / Alloy Steel
Unlock Full Specs
to access all available technical data

Similar Products

Vardex® Steel Wire Reinforced PVC Hose - 1400112 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.610 inch (15.49 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - H1 SO Code H 10 SO - 5611100571110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details