Novaflex Group Odor Block Sanitation Hose 104OB

Description
Novaflex Series 104OB. Rubber Odor Block Sanitation Hose. The best rubber sanitation hose available to prevent odor permeation associated with marine waist systems. Special copolymer tube designed to exceed industries requirements and be highly flexible and easy to connect. Suction (full vacuum) and discharge applications. Maximum working pressure: 75psi with worm gear clamps, 150psi with industrial couplings and clamps or bands. Construction: Tube: Special copolymer Reinforcement: Polyester fabric & steel helix Cover: EPDM Sea Green Temperature Range: -40°F to +200°F
Description
Novaflex Series 104OB. Rubber Odor Block Sanitation Hose. The best rubber sanitation hose available to prevent odor permeation associated with marine waist systems. Special copolymer tube designed to exceed industries requirements and be highly flexible and easy to connect. Suction (full vacuum) and discharge applications. Maximum working pressure: 75psi with worm gear clamps, 150psi with industrial couplings and clamps or bands. Construction: Tube: Special copolymer Reinforcement: Polyester fabric & steel helix Cover: EPDM Sea Green Temperature Range: -40°F to +200°F

Suppliers

Company
Product
Description
Supplier Links
Odor Block Sanitation Hose - 104OB - Novaflex Group
Richmond Hill, Ontario, Canada
Odor Block Sanitation Hose
104OB
Odor Block Sanitation Hose 104OB
Novaflex Series 104OB. Rubber Odor Block Sanitation Hose. The best rubber sanitation hose available to prevent odor permeation associated with marine waist systems. Special copolymer tube designed to exceed industries requirements and be highly flexible and easy to connect. Suction (full vacuum) and discharge applications. Maximum working pressure: 75psi with worm gear clamps, 150psi with industrial couplings and clamps or bands. Construction: Tube: Special copolymer Reinforcement: Polyester fabric & steel helix Cover: EPDM Sea Green Temperature Range: -40°F to +200°F

Novaflex Series 104OB. Rubber Odor Block Sanitation Hose. The best rubber sanitation hose available to prevent odor permeation associated with marine waist systems. Special copolymer tube designed to exceed industries requirements and be highly flexible and easy to connect. Suction (full vacuum) and discharge applications. Maximum working pressure: 75psi with worm gear clamps, 150psi with industrial couplings and clamps or bands.

Construction:

Tube: Special copolymer

Reinforcement: Polyester fabric & steel helix

Cover: EPDM Sea Green

Temperature Range: -40°F to +200°F

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 104OB
Product Name Odor Block Sanitation Hose
Product Form Hose
I.D. 1.000 to 1.500 inch (25.4 to 38.1 mm)
Weight 0.6 to 1.0 lbs/ft (0.8631 to 1.44 g/mm)
Minimum Bend Radius 3 to 4 inch (76.2 to 114 mm)
Temperature Range -40 to 200 F (-40 to 93.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tubing -  - Radwell International
NewAge Performance Products | NAPP
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.301 - 5611100572301 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details