Nova Werke AG Resistors Chip Kit 0402 E24; Kit Contents Nova SMR-07

Description
RESISTORS CHIP KIT 0402 E24; Kit Contents:-; Power Rating:63mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:6480; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:(7 RoHS Compliant: Yes
Datasheet
Description
RESISTORS CHIP KIT 0402 E24; Kit Contents:-; Power Rating:63mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:6480; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:(7 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Kit 0402 E24; Kit Contents Nova - 96M8370 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Chip Kit 0402 E24; Kit Contents Nova
96M8370
Resistors Chip Kit 0402 E24; Kit Contents Nova 96M8370
RESISTORS CHIP KIT 0402 E24; Kit Contents:-; Power Rating:63mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:6480; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:(7 RoHS Compliant: Yes

RESISTORS CHIP KIT 0402 E24; Kit Contents:-; Power Rating:63mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:6480; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:(7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96M8370
Product Name Resistors Chip Kit 0402 E24; Kit Contents Nova
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details