Nova Werke AG Capacitor Kit, Ceramic, Chip; Kit Contents Nova SMC-32

Description
CAPACITOR KIT, CERAMIC, CHIP; Kit Contents:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:1 Flap FL16/10) 16 values / 2400pc 63V dc; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Range ofRoHS Compliant: Yes
Datasheet
Description
CAPACITOR KIT, CERAMIC, CHIP; Kit Contents:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:1 Flap FL16/10) 16 values / 2400pc 63V dc; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Range ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Kit, Ceramic, Chip; Kit Contents Nova - 54M0790 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Kit, Ceramic, Chip; Kit Contents Nova
54M0790
Capacitor Kit, Ceramic, Chip; Kit Contents Nova 54M0790
CAPACITOR KIT, CERAMIC, CHIP; Kit Contents:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:1 Flap FL16/10) 16 values / 2400pc 63V dc; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Range ofRoHS Compliant: Yes

CAPACITOR KIT, CERAMIC, CHIP; Kit Contents:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:1 Flap FL16/10) 16 values / 2400pc 63V dc; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Range ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54M0790
Product Name Capacitor Kit, Ceramic, Chip; Kit Contents Nova
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details