Nova Werke AG Capacitor Kit, Ev-Type Alum Electrolytic; Kit Contents Nova SMC-12

Description
CAPACITOR KIT, EV-TYPE ALUM ELECTROLYTIC; Kit Contents:16 Values / 325 Pieces of Teapo EV-Type Surface Mount Aluminium Electrolytic Capacitors; Product Range:COMP-CARD Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
CAPACITOR KIT, EV-TYPE ALUM ELECTROLYTIC; Kit Contents:16 Values / 325 Pieces of Teapo EV-Type Surface Mount Aluminium Electrolytic Capacitors; Product Range:COMP-CARD Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Kit, Ev-Type Alum Electrolytic; Kit Contents Nova - 65AC6291 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Kit, Ev-Type Alum Electrolytic; Kit Contents Nova
65AC6291
Capacitor Kit, Ev-Type Alum Electrolytic; Kit Contents Nova 65AC6291
CAPACITOR KIT, EV-TYPE ALUM ELECTROLYTIC; Kit Contents:16 Values / 325 Pieces of Teapo EV-Type Surface Mount Aluminium Electrolytic Capacitors; Product Range:COMP-CARD Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CAPACITOR KIT, EV-TYPE ALUM ELECTROLYTIC; Kit Contents:16 Values / 325 Pieces of Teapo EV-Type Surface Mount Aluminium Electrolytic Capacitors; Product Range:COMP-CARD Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65AC6291
Product Name Capacitor Kit, Ev-Type Alum Electrolytic; Kit Contents Nova
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers