Nova Werke AG Resistor Kit, Chip; Kit Contents Nova SBR-12

Description
RESISTOR KIT, CHIP; Kit Contents:-; Power Rating:125mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:18100; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:(5 Flap RoHS Compliant: Yes
Datasheet
Description
RESISTOR KIT, CHIP; Kit Contents:-; Power Rating:125mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:18100; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:(5 Flap RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kit, Chip; Kit Contents Nova - 54M0162 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit, Chip; Kit Contents Nova
54M0162
Resistor Kit, Chip; Kit Contents Nova 54M0162
RESISTOR KIT, CHIP; Kit Contents:-; Power Rating:125mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:18100; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:(5 Flap RoHS Compliant: Yes

RESISTOR KIT, CHIP; Kit Contents:-; Power Rating:125mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:18100; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:(5 Flap RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54M0162
Product Name Resistor Kit, Chip; Kit Contents Nova
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details