Nova Werke AG Metalfilm Resistor Kit Pr01; Kit Contents Nova CCR-121

Description
METALFILM RESISTOR KIT PR01; Kit Contents:1W 5% Metal Film E6 (2 Flap FL24/10) Resistors; Power Rating:1W; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:1440; Product Range:-; Kit Contents RoHS Compliant: Yes
Datasheet
Description
METALFILM RESISTOR KIT PR01; Kit Contents:1W 5% Metal Film E6 (2 Flap FL24/10) Resistors; Power Rating:1W; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:1440; Product Range:-; Kit Contents RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metalfilm Resistor Kit Pr01; Kit Contents Nova - 96M8052 - Newark, An Avnet Company
Chicago, IL, United States
Metalfilm Resistor Kit Pr01; Kit Contents Nova
96M8052
Metalfilm Resistor Kit Pr01; Kit Contents Nova 96M8052
METALFILM RESISTOR KIT PR01; Kit Contents:1W 5% Metal Film E6 (2 Flap FL24/10) Resistors; Power Rating:1W; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:1440; Product Range:-; Kit Contents RoHS Compliant: Yes

METALFILM RESISTOR KIT PR01; Kit Contents:1W 5% Metal Film E6 (2 Flap FL24/10) Resistors; Power Rating:1W; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:1440; Product Range:-; Kit Contents RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96M8052
Product Name Metalfilm Resistor Kit Pr01; Kit Contents Nova
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details