The Resistor Kit, Carbon from Newark, An Avnet Company, includes a total of 2,340 carbon film resistors with 120 different resistance values ranging from 10 ohms to 1 megohm. Each resistor has a rated power of 0.25 watts and a tolerance of ±5%. The resistors are packaged in a ring binder with five flaps for organized storage and easy access. This kit is suitable for various electronic projects requiring a wide selection of resistor values, making it a versatile choice for engineers. The product is also RoHS compliant, ensuring it meets environmental standards.
RESISTOR KIT, CARBON; Kit Contents:5 Flap FL24/10, 120 values / 2340 pc; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:2340; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 53M6991 |
| Product Name | Resistor Kit, Carbon; Kit Contents Nova |
| Configuration | Single Resistor |