Nova Werke AG Resistor Kit, Metal Oxide; Kit Contents Nova CCR-03

Description
RESISTOR KIT, METAL OXIDE; Kit Contents:0.22R to 47kR (E6/E12); Power Rating:1W; Range of Resistor Values:0.22ohm to 47kohm; Resistance Tolerance:± 5%; No. of Items in Kit:810; Product Range:-; SVHC:No SVHC (15-Jun-2015); External RoHS Compliant: Yes
Datasheet
Description
RESISTOR KIT, METAL OXIDE; Kit Contents:0.22R to 47kR (E6/E12); Power Rating:1W; Range of Resistor Values:0.22ohm to 47kohm; Resistance Tolerance:± 5%; No. of Items in Kit:810; Product Range:-; SVHC:No SVHC (15-Jun-2015); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kit, Metal Oxide; Kit Contents Nova - 54M3547 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit, Metal Oxide; Kit Contents Nova
54M3547
Resistor Kit, Metal Oxide; Kit Contents Nova 54M3547
RESISTOR KIT, METAL OXIDE; Kit Contents:0.22R to 47kR (E6/E12); Power Rating:1W; Range of Resistor Values:0.22ohm to 47kohm; Resistance Tolerance:± 5%; No. of Items in Kit:810; Product Range:-; SVHC:No SVHC (15-Jun-2015); External RoHS Compliant: Yes

RESISTOR KIT, METAL OXIDE; Kit Contents:0.22R to 47kR (E6/E12); Power Rating:1W; Range of Resistor Values:0.22ohm to 47kohm; Resistance Tolerance:± 5%; No. of Items in Kit:810; Product Range:-; SVHC:No SVHC (15-Jun-2015); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54M3547
Product Name Resistor Kit, Metal Oxide; Kit Contents Nova
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details