Nova Werke AG Carbon Film Resistor Kit, 1110 Pieces; Kit Contents Nova CCR-02

Description
CARBON FILM RESISTOR KIT, 1110 PIECES; Kit Contents:1110-Pcs of 10ohm to 1Mohm Carbon Film Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:1110; Product Range:
Datasheet
Description
CARBON FILM RESISTOR KIT, 1110 PIECES; Kit Contents:1110-Pcs of 10ohm to 1Mohm Carbon Film Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:1110; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor Kit, 1110 Pieces; Kit Contents Nova - 96K7865 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor Kit, 1110 Pieces; Kit Contents Nova
96K7865
Carbon Film Resistor Kit, 1110 Pieces; Kit Contents Nova 96K7865
CARBON FILM RESISTOR KIT, 1110 PIECES; Kit Contents:1110-Pcs of 10ohm to 1Mohm Carbon Film Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:1110; Product Range:

CARBON FILM RESISTOR KIT, 1110 PIECES; Kit Contents:1110-Pcs of 10ohm to 1Mohm Carbon Film Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:1110; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96K7865
Product Name Carbon Film Resistor Kit, 1110 Pieces; Kit Contents Nova
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details