NOVA PLUMBING TECHNOLOGIES
S86FC PC -- STRAIGHT FIP INLET VALVE
Nova Plumbing Technologies
Straight FIP Inlet Valve
S86FC PC
Description
PART NO
S86FC PC
Description
1/2 FIP x 3/8 OD, Straight Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
S86FC PC
Description
1/2 FIP x 3/8 OD, Straight Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
S86FC PC
Description
1/2 FIP x 3/8 OD, Straight Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | S86FC PC |
| Description | 1/2 FIP x 3/8 OD, Straight Valve, Plated |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
S86FC PC |
|
Product Name
|
Straight FIP Inlet Valve |
|
Valve Type
|
Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.38 to 0.50 inch (9.52 to 12.70 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
Stainless Steel
Valve Size
0.50 inch (12.70 mm)
View Details
Valve Type
Butterfly
Valve Size
4.92 inch (125.00 mm)
Maximum Pressure
150.00 psi (106 m H2O)
View Details
Beswick Engineering Co., Inc.
Valve Type
Metering
Primary Material
Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Wafer; Check
Media
Wastewater
Valve Size
5.00 inch (127.00 mm)
View Details