NOVA PLUMBING TECHNOLOGIES
S84C PC -- STRAIGHT QUARTER TURN VALVE
Nova Plumbing Technologies
Straight Quarter Turn Valve
S84C PC
Description
PART NO
S84C PC
Description
1/2 Nom Comprression x 1/4 OD, Straight Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
S84C PC
Description
1/2 Nom Comprression x 1/4 OD, Straight Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
Straight Quarter Turn Valve
S84C PC
PART NO
S84C PC
Description
1/2 Nom Comprression x 1/4 OD, Straight Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | S84C PC |
| Description | 1/2 Nom Comprression x 1/4 OD, Straight Valve, Plated |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
S84C PC |
|
Product Name
|
Straight Quarter Turn Valve |
|
Valve Type
|
Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.25 to 0.50 inch (6.35 to 12.70 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shanghai Thinktank Process Management Co., Ltd
Valve Type
Directional; Relief; Safety
Media
Steam
Valve Size
10.00 to 24.00 inch (254.00 to 609.60 mm)
View Details
Bonomi North America, Inc.
Valve Type
Ball
Primary Material
Brass / Bronze
Media
Water; Gas
View Details
Valve Type
Pilot
Media
Hydraulic
Maximum Pressure
20000.00 psi (14076 m H2O)
View Details