NOVA PLUMBING TECHNOLOGIES
S812SMNH RB -- BOILER DRAIN VALVE
Nova Plumbing Technologies
Boiler Drain Valve
S812SMNH RB
Description
PART NO
S812SMNH RB
Description
1/2 MIP (or Sweat) x 3/4 NH Drain Valve, Unplated, With Cap
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
S812SMNH RB
Description
1/2 MIP (or Sweat) x 3/4 NH Drain Valve, Unplated, With Cap
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
S812SMNH RB
Description
1/2 MIP (or Sweat) x 3/4 NH Drain Valve, Unplated, With Cap
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | S812SMNH RB |
| Description | 1/2 MIP (or Sweat) x 3/4 NH Drain Valve, Unplated, With Cap |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
S812SMNH RB |
|
Product Name
|
Boiler Drain Valve |
|
Valve Type
|
Drain; Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.50 to 0.75 inch (12.70 to 19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
McWane Plant and Industrial
Valve Type
Butterfly
Primary Material
Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size
3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Shenzhen Jewellok Technology Co., Ltd.
Primary Material
Stainless Steel
Media
Gas
Maximum Pressure
1450.38 psi (1021 m H2O)
View Details
Valve Type
Relief
Media
Gas; Air
Valve Size
0.25 inch (6.35 mm)
View Details
Valve Type
Ball; Check
Primary Material
PP; PP
Valve Size
1.57 inch (40.00 mm)
View Details