NOVA PLUMBING TECHNOLOGIES
S812MNH RB -- BOILER DRAIN VALVE
Nova Plumbing Technologies
Boiler Drain Valve
S812MNH RB
Description
PART NO
S812MNH RB
Description
1/2 PEX x 3/4 NH Drain Valve, Unplated, No Cap
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
S812MNH RB
Description
1/2 PEX x 3/4 NH Drain Valve, Unplated, No Cap
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
S812MNH RB
Description
1/2 PEX x 3/4 NH Drain Valve, Unplated, No Cap
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | S812MNH RB |
| Description | 1/2 PEX x 3/4 NH Drain Valve, Unplated, No Cap |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
S812MNH RB |
|
Product Name
|
Boiler Drain Valve |
|
Valve Type
|
Drain; Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.50 to 0.75 inch (12.70 to 19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Check
Media
Hydraulic
Maximum Pressure
5000.00 psi (3519 m H2O)
View Details
Valve Type
Ball; Check
Primary Material
PP; PP
Valve Size
0.50 inch (12.70 mm)
View Details
Beswick Engineering Co., Inc.
Valve Type
Ball
Primary Material
Stainless Steel; 303 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Thermostatic Expansion
Media
R-404A, R-507A
Valve Size
0.50 inch (12.70 mm)
View Details