NOVA PLUMBING TECHNOLOGIES
MT-S88B RB -- MULTI TURN STRAIGHT VALVE
Nova Plumbing Technologies
Multi Turn Straight Valve
MT-S88B RB
Description
PART NO
MT-S88B RB
Description
1/2" PEX x 1/2" PEX, Unplated, Straight Valve, Multi-Turn
Country of Origin
TAIWAN
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
MT-S88B RB
Description
1/2" PEX x 1/2" PEX, Unplated, Straight Valve, Multi-Turn
Country of Origin
TAIWAN
Material
NORMAL BRASS
Suppliers
PART NO
MT-S88B RB
Description
1/2" PEX x 1/2" PEX, Unplated, Straight Valve, Multi-Turn
Country of Origin
TAIWAN
Material
NORMAL BRASS
| PART NO | MT-S88B RB |
| Description | 1/2" PEX x 1/2" PEX, Unplated, Straight Valve, Multi-Turn |
| Country of Origin | TAIWAN |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
MT-S88B RB |
|
Product Name
|
Multi Turn Straight Valve |
|
Valve Type
|
Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Relief
Primary Material
Aluminum; Stainless Steel; Exotic Metal; PTFE
Media
Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valve Type
Thermostatic Expansion
Media
R-22
Valve Size
0.25 inch (6.35 mm)
View Details