NOVA PLUMBING TECHNOLOGIES
A86FC PC -- ANGLE FIP INLET VALVE
Nova Plumbing Technologies
Angle FIP Inlet Valve
A86FC PC
Description
PART NO
A86FC PC
Description
1/2" FIP x 3/8" OD, Angle Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
A86FC PC
Description
1/2" FIP x 3/8" OD, Angle Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
A86FC PC
Description
1/2" FIP x 3/8" OD, Angle Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | A86FC PC |
| Description | 1/2" FIP x 3/8" OD, Angle Valve, Plated |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
A86FC PC |
|
Product Name
|
Angle FIP Inlet Valve |
|
Valve Type
|
Angle; Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.38 to 0.50 inch (9.52 to 12.70 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PVDF
Valve Size
0.50 inch (12.70 mm)
View Details
Valve Type
Diaphragm
Primary Material
PP; PP
Valve Size
1.26 inch (32.00 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Wafer; Check
Media
Wastewater
Valve Size
5.00 inch (127.00 mm)
View Details