Nova Analytical Systems Inc. Heat Treating & H2 Processes Analyzer Model 7900P-2G

Description
The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity cell for H2. A separate O2 detector can also be supplied for measuring low (PPM) or percent levels of oxygen in the atmosphere gas stream. Dew point is detected by a dielectric ceramic sensor and is available in standard and low ranges. All detected gases have a separate LCD digital readout and a linear recorder output. The customer may choose any combination of gases to be measured.The 7900P series analyzers are complete with integral sampling pump, rechargeable battery, filters, flow meter, and sampling hose. Solenoid valves are used to isolate low range dew point and O2 sensors during purges and when analyzer is not in use to prevent ambient air contamination of the sensors and greatly reduce purge time during start-up.
Description
The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity cell for H2. A separate O2 detector can also be supplied for measuring low (PPM) or percent levels of oxygen in the atmosphere gas stream. Dew point is detected by a dielectric ceramic sensor and is available in standard and low ranges. All detected gases have a separate LCD digital readout and a linear recorder output. The customer may choose any combination of gases to be measured.The 7900P series analyzers are complete with integral sampling pump, rechargeable battery, filters, flow meter, and sampling hose. Solenoid valves are used to isolate low range dew point and O2 sensors during purges and when analyzer is not in use to prevent ambient air contamination of the sensors and greatly reduce purge time during start-up.

Suppliers

Company
Product
Description
Supplier Links
Heat Treating & H2 Processes Analyzer - Model 7900P-2G - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Heat Treating & H2 Processes Analyzer
Model 7900P-2G
Heat Treating & H2 Processes Analyzer Model 7900P-2G
The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity cell for H2. A separate O2 detector can also be supplied for measuring low (PPM) or percent levels of oxygen in the atmosphere gas stream. Dew point is detected by a dielectric ceramic sensor and is available in standard and low ranges. All detected gases have a separate LCD digital readout and a linear recorder output. The customer may choose any combination of gases to be measured.The 7900P series analyzers are complete with integral sampling pump, rechargeable battery, filters, flow meter, and sampling hose. Solenoid valves are used to isolate low range dew point and O2 sensors during purges and when analyzer is not in use to prevent ambient air contamination of the sensors and greatly reduce purge time during start-up.

The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity cell for H2. A separate O2 detector can also be supplied for measuring low (PPM) or percent levels of oxygen in the atmosphere gas stream. Dew point is detected by a dielectric ceramic sensor and is available in standard and low ranges. All detected gases have a separate LCD digital readout and a linear recorder output. The customer may choose any combination of gases to be measured.The 7900P series analyzers are complete with integral sampling pump, rechargeable battery, filters, flow meter, and sampling hose. Solenoid valves are used to isolate low range dew point and O2 sensors during purges and when analyzer is not in use to prevent ambient air contamination of the sensors and greatly reduce purge time during start-up.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 7900P-2G
Product Name Heat Treating & H2 Processes Analyzer
Measurement Type %Volume; Trace
Application Process Gas
Gas Types Combustible; H2; (0-100%); O2; (0-50%, 0-10000 ppm)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR705 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details