Nova Analytical Systems Inc. Heat Treating & H2 Processes Analyzer Model 7900P-1B

Description
The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity cell for H2. A separate O2 detector can also be supplied for measuring low (PPM) or percent levels of oxygen in the atmosphere gas stream. Dew point is detected by a dielectric ceramic sensor and is available in standard and low ranges. All detected gases have a separate LCD digital readout and a linear recorder output. The customer may choose any combination of gases to be measured.The 7900P series analyzers are complete with integral sampling pump, rechargeable battery, filters, flow meter, and sampling hose. Solenoid valves are used to isolate low range dew point and O2 sensors during purges and when analyzer is not in use to prevent ambient air contamination of the sensors and greatly reduce purge time during start-up.
Description
The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity cell for H2. A separate O2 detector can also be supplied for measuring low (PPM) or percent levels of oxygen in the atmosphere gas stream. Dew point is detected by a dielectric ceramic sensor and is available in standard and low ranges. All detected gases have a separate LCD digital readout and a linear recorder output. The customer may choose any combination of gases to be measured.The 7900P series analyzers are complete with integral sampling pump, rechargeable battery, filters, flow meter, and sampling hose. Solenoid valves are used to isolate low range dew point and O2 sensors during purges and when analyzer is not in use to prevent ambient air contamination of the sensors and greatly reduce purge time during start-up.

Suppliers

Company
Product
Description
Supplier Links
Heat Treating & H2 Processes Analyzer - Model 7900P-1B - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Heat Treating & H2 Processes Analyzer
Model 7900P-1B
Heat Treating & H2 Processes Analyzer Model 7900P-1B
The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity cell for H2. A separate O2 detector can also be supplied for measuring low (PPM) or percent levels of oxygen in the atmosphere gas stream. Dew point is detected by a dielectric ceramic sensor and is available in standard and low ranges. All detected gases have a separate LCD digital readout and a linear recorder output. The customer may choose any combination of gases to be measured.The 7900P series analyzers are complete with integral sampling pump, rechargeable battery, filters, flow meter, and sampling hose. Solenoid valves are used to isolate low range dew point and O2 sensors during purges and when analyzer is not in use to prevent ambient air contamination of the sensors and greatly reduce purge time during start-up.

The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity cell for H2. A separate O2 detector can also be supplied for measuring low (PPM) or percent levels of oxygen in the atmosphere gas stream. Dew point is detected by a dielectric ceramic sensor and is available in standard and low ranges. All detected gases have a separate LCD digital readout and a linear recorder output. The customer may choose any combination of gases to be measured.The 7900P series analyzers are complete with integral sampling pump, rechargeable battery, filters, flow meter, and sampling hose. Solenoid valves are used to isolate low range dew point and O2 sensors during purges and when analyzer is not in use to prevent ambient air contamination of the sensors and greatly reduce purge time during start-up.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 7900P-1B
Product Name Heat Treating & H2 Processes Analyzer
Measurement Type %Volume
Application Process Gas
Gas Types CO2; (0-100%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Gas Analyzer - ZFG Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types CO2; (0 to 100vol%); CO; (0 to 100vol%); Methane (CH4) / Natural Gas; (0 to 10%)
Electrical Outputs Current
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Toxic Gas Transmitter - HLM-2000-TX - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm)
View Details
Multi Sensor Aspirated Based Monitoring System - Model SA-2XES - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details