Nova Analytical Systems Inc. Process Analyzer for H2 & Dew Point Model 430DPL-N4

Description
The Nova 430DPL analyzer utilizes a temperature-controll ed T/C cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital readout meter and is also available as a recorder output. The analyzer can be supplied with a pump or pressure regulator depending on customer requirement. For dew point, the 430DPL has a capacitive ceramic sensor. The output of this sensor is directly proportional to the dew point of the sample gas. After the sample gas has been analyzed for H2 and dew point, both signals are amplified and displayed on digital meters and are provided as voltage or current outputs for recording.
Description
The Nova 430DPL analyzer utilizes a temperature-controll ed T/C cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital readout meter and is also available as a recorder output. The analyzer can be supplied with a pump or pressure regulator depending on customer requirement. For dew point, the 430DPL has a capacitive ceramic sensor. The output of this sensor is directly proportional to the dew point of the sample gas. After the sample gas has been analyzed for H2 and dew point, both signals are amplified and displayed on digital meters and are provided as voltage or current outputs for recording.

Suppliers

Company
Product
Description
Supplier Links
Process Analyzer for H2 & Dew Point - Model 430DPL-N4 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Process Analyzer for H2 & Dew Point
Model 430DPL-N4
Process Analyzer for H2 & Dew Point Model 430DPL-N4
The Nova 430DPL analyzer utilizes a temperature-controll ed T/C cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital readout meter and is also available as a recorder output. The analyzer can be supplied with a pump or pressure regulator depending on customer requirement. For dew point, the 430DPL has a capacitive ceramic sensor. The output of this sensor is directly proportional to the dew point of the sample gas. After the sample gas has been analyzed for H2 and dew point, both signals are amplified and displayed on digital meters and are provided as voltage or current outputs for recording.

The Nova 430DPL analyzer utilizes a temperature-controlled T/C cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital readout meter and is also available as a recorder output. The analyzer can be supplied with a pump or pressure regulator depending on customer requirement. For dew point, the 430DPL has a capacitive ceramic sensor. The output of this sensor is directly proportional to the dew point of the sample gas. After the sample gas has been analyzed for H2 and dew point, both signals are amplified and displayed on digital meters and are provided as voltage or current outputs for recording.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Moisture Meters
Product Number Model 430DPL-N4
Product Name Process Analyzer for H2 & Dew Point
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Features Self Calibrating (optional feature)
Variables Measured DewPoint
Form Factor Transmitter; Analyzer; Instrument
Unlock Full Specs
to access all available technical data