Nova Analytical Systems Inc. Process Analyzer for Trace Oxygen Model 415N4

Description
The Nova 415 Series Trace O2 analyzers have been designed for the detection of trace levels of O2 in a non-corrosive gas stream. In operation, the O2 content in the sample gas is detected by a 'fuel cell' type electrochemical sensor. This sensor produces a small current output directly proportional to the O2 in the sample. This small output is compensated for temperature, amplified, and then displayed in PPM O2 on a digital meter. The signal is also sent to recorder terminals as a voltage or current output. As the sensor ages, the sealed internal electrolyte will be consumed and will require eventual replacement. The sensor normally lasts about 12 to 18 months and is a nominal-cost customer-replaceable part.
Description
The Nova 415 Series Trace O2 analyzers have been designed for the detection of trace levels of O2 in a non-corrosive gas stream. In operation, the O2 content in the sample gas is detected by a 'fuel cell' type electrochemical sensor. This sensor produces a small current output directly proportional to the O2 in the sample. This small output is compensated for temperature, amplified, and then displayed in PPM O2 on a digital meter. The signal is also sent to recorder terminals as a voltage or current output. As the sensor ages, the sealed internal electrolyte will be consumed and will require eventual replacement. The sensor normally lasts about 12 to 18 months and is a nominal-cost customer-replaceable part.

Suppliers

Company
Product
Description
Supplier Links
Process Analyzer for Trace Oxygen - Model 415N4 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Process Analyzer for Trace Oxygen
Model 415N4
Process Analyzer for Trace Oxygen Model 415N4
The Nova 415 Series Trace O2 analyzers have been designed for the detection of trace levels of O2 in a non-corrosive gas stream. In operation, the O2 content in the sample gas is detected by a 'fuel cell' type electrochemical sensor. This sensor produces a small current output directly proportional to the O2 in the sample. This small output is compensated for temperature, amplified, and then displayed in PPM O2 on a digital meter. The signal is also sent to recorder terminals as a voltage or current output. As the sensor ages, the sealed internal electrolyte will be consumed and will require eventual replacement. The sensor normally lasts about 12 to 18 months and is a nominal-cost customer-replaceable part.

The Nova 415 Series Trace O2 analyzers have been designed for the detection of trace levels of O2 in a non-corrosive gas stream. In operation, the O2 content in the sample gas is detected by a 'fuel cell' type electrochemical sensor. This sensor produces a small current output directly proportional to the O2 in the sample. This small output is compensated for temperature, amplified, and then displayed in PPM O2 on a digital meter. The signal is also sent to recorder terminals as a voltage or current output. As the sensor ages, the sealed internal electrolyte will be consumed and will require eventual replacement. The sensor normally lasts about 12 to 18 months and is a nominal-cost customer-replaceable part.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 415N4
Product Name Process Analyzer for Trace Oxygen
Measurement Type Trace
Application Process Gas
Gas Types O2; (0-10000 ppm)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
View Details
Flame Ionization Detector - SNR650 - Control Instruments Corp.
Control Instruments Corp.
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (10-20000 ppm as propane, 30-60000 ppm Cv); Methane (CH4) / Natural Gas
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details