Nova Analytical Systems Inc. Process Analyzer for Oxygen Model 413N7MC

Description
The Nova 413 Series process analyzers utilize a long-life zirconia sensor for high accuracy detection of O2 in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then linearized and displayed on a digital readout meter and can also be sent to an optional recorder output. The 413 can be supplied with sampling pump or pressure regulator to suit most applications. High and low range versions of this analyzer are available - denoted as models 413 and 413L respectively.
Description
The Nova 413 Series process analyzers utilize a long-life zirconia sensor for high accuracy detection of O2 in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then linearized and displayed on a digital readout meter and can also be sent to an optional recorder output. The 413 can be supplied with sampling pump or pressure regulator to suit most applications. High and low range versions of this analyzer are available - denoted as models 413 and 413L respectively.

Suppliers

Company
Product
Description
Supplier Links
Process Analyzer for Oxygen - Model 413N7MC - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Process Analyzer for Oxygen
Model 413N7MC
Process Analyzer for Oxygen Model 413N7MC
The Nova 413 Series process analyzers utilize a long-life zirconia sensor for high accuracy detection of O2 in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then linearized and displayed on a digital readout meter and can also be sent to an optional recorder output. The 413 can be supplied with sampling pump or pressure regulator to suit most applications. High and low range versions of this analyzer are available - denoted as models 413 and 413L respectively.

The Nova 413 Series process analyzers utilize a long-life zirconia sensor for high accuracy detection of O2 in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then linearized and displayed on a digital readout meter and can also be sent to an optional recorder output. The 413 can be supplied with sampling pump or pressure regulator to suit most applications. High and low range versions of this analyzer are available - denoted as models 413 and 413L respectively.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 413N7MC
Product Name Process Analyzer for Oxygen
Measurement Type %Volume; Trace
Application Process Gas
Gas Types O2; (0-96%, 0-20000 ppm)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
Portable Gas Monitor - ALTAIR® 2X - MSA Safety
Specs
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; CO; Hydrocarbons; H2S; Methane (CH4) / Natural Gas; NO2; O2; SO2
Display Digital
View Details
Infrared Vapor Flamability Analyzer - SNR610 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details