Nova Analytical Systems Inc. Process Analyzer for Oxygen Model 410PM

Description
The Nova 410 Series represent Nova's best value in continuous process O2 analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of Oxygen in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then amplified and displayed on a digital readout meter and can also be sent to an optional recorder output. The 410 can be supplied with sampling pump or pressure regulator to suit most applications.
Description
The Nova 410 Series represent Nova's best value in continuous process O2 analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of Oxygen in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then amplified and displayed on a digital readout meter and can also be sent to an optional recorder output. The 410 can be supplied with sampling pump or pressure regulator to suit most applications.

Suppliers

Company
Product
Description
Supplier Links
Process Analyzer for Oxygen - Model 410PM - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Process Analyzer for Oxygen
Model 410PM
Process Analyzer for Oxygen Model 410PM
The Nova 410 Series represent Nova's best value in continuous process O2 analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of Oxygen in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then amplified and displayed on a digital readout meter and can also be sent to an optional recorder output. The 410 can be supplied with sampling pump or pressure regulator to suit most applications.

The Nova 410 Series represent Nova's best value in continuous process O2 analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of Oxygen in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then amplified and displayed on a digital readout meter and can also be sent to an optional recorder output. The 410 can be supplied with sampling pump or pressure regulator to suit most applications.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 410PM
Product Name Process Analyzer for Oxygen
Measurement Type %Volume
Application Process Gas
Gas Types O2; (0-100%)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Toxic Gas Transmitter - HLM-2000-TX - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm)
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
Portable Gas Monitor - ALTAIR® Single-Gas Detector - MSA Safety
Specs
Measurement Type %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types CO; (25 PPM, 100 PPM); H2S; (10 PPM, 15 PPM); O2; (19.5% VOL, 23% VOL)
View Details