Nova Analytical Systems Inc. Portable Tri Gas Analyzer for H2 Purging Model 380WP

Description
The Nova 380 Series Tri-Gas Analyzer is designed for monitoring H2 purity in the hydrogen feed to a power generator and to monitor the purging procedure during a generator shut down or start up. The analyzer contains a temperature compensated thermal conductivity (T/C) cell, amplifier board, digital readout, range switch, pressure regulator, gas flow control valve, pump and a flow indictor. A recorder output is optional. The T/C cell does not burn the sample or is it consumed in any way, so it has a life expectancy of over 10 years. Measurement results are fast and accurate. A rechargeable 'gel cell' battery provides enough power for about 8 hours of continuous operation and the analyzer can be used while it is being recharged.
Description
The Nova 380 Series Tri-Gas Analyzer is designed for monitoring H2 purity in the hydrogen feed to a power generator and to monitor the purging procedure during a generator shut down or start up. The analyzer contains a temperature compensated thermal conductivity (T/C) cell, amplifier board, digital readout, range switch, pressure regulator, gas flow control valve, pump and a flow indictor. A recorder output is optional. The T/C cell does not burn the sample or is it consumed in any way, so it has a life expectancy of over 10 years. Measurement results are fast and accurate. A rechargeable 'gel cell' battery provides enough power for about 8 hours of continuous operation and the analyzer can be used while it is being recharged.

Suppliers

Company
Product
Description
Supplier Links
Portable Tri Gas Analyzer for H2 Purging - Model 380WP - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Portable Tri Gas Analyzer for H2 Purging
Model 380WP
Portable Tri Gas Analyzer for H2 Purging Model 380WP
The Nova 380 Series Tri-Gas Analyzer is designed for monitoring H2 purity in the hydrogen feed to a power generator and to monitor the purging procedure during a generator shut down or start up. The analyzer contains a temperature compensated thermal conductivity (T/C) cell, amplifier board, digital readout, range switch, pressure regulator, gas flow control valve, pump and a flow indictor. A recorder output is optional. The T/C cell does not burn the sample or is it consumed in any way, so it has a life expectancy of over 10 years. Measurement results are fast and accurate. A rechargeable 'gel cell' battery provides enough power for about 8 hours of continuous operation and the analyzer can be used while it is being recharged.

The Nova 380 Series Tri-Gas Analyzer is designed for monitoring H2 purity in the hydrogen feed to a power generator and to monitor the purging procedure during a generator shut down or start up. The analyzer contains a temperature compensated thermal conductivity (T/C) cell, amplifier board, digital readout, range switch, pressure regulator, gas flow control valve, pump and a flow indictor. A recorder output is optional. The T/C cell does not burn the sample or is it consumed in any way, so it has a life expectancy of over 10 years. Measurement results are fast and accurate. A rechargeable 'gel cell' battery provides enough power for about 8 hours of continuous operation and the analyzer can be used while it is being recharged.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 380WP
Product Name Portable Tri Gas Analyzer for H2 Purging
Measurement Type %Volume
Application Process Gas
Gas Types H2; (0-100%); (0-100% H2 in Air, in CO2, Air in CO2)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Fire and Gas System - SUPREMATouch - MSA Safety
Specs
Application Process Gas
Electrical Outputs Current
Display Digital
View Details
Vapor Flammability Analyzer - PrevEx Model SNR705 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details