The Nova 380 Series Tri-Gas Analyzer is designed for monitoring H2 purity in the hydrogen feed to a power generator and to monitor the purging procedure during a generator shut down or start up. The analyzer contains a temperature compensated thermal conductivity (T/C) cell, amplifier board, digital readout, range switch, pressure regulator, gas flow control valve, pump and a flow indictor. A recorder output is optional. The T/C cell does not burn the sample or is it consumed in any way, so it has a life expectancy of over 10 years. Measurement results are fast and accurate. A rechargeable 'gel cell' battery provides enough power for about 8 hours of continuous operation and the analyzer can be used while it is being recharged.
| Nova Analytical Systems Inc. | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | Model 380K |
| Product Name | Portable Tri Gas Analyzer for H2 Purging |
| Measurement Type | %Volume |
| Application | Process Gas |
| Gas Types | H2; (0-100%); (0-100% H2 in Air, in CO2, Air in CO2) |
| Electrical Outputs | Voltage (optional feature); Current (optional feature) |
| Display | Digital |